CDA Metal Strip
2 Results
Brass CDA No. 210
from Heyco Metals, Inc.
from Heyco Metals, Inc.
Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]
- Specifications: CDA
- Thickness: 0.0020 to 0.0640
- Type: Copper; Alloy
- Width / OD: 0.1880 to 17
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
- UNS Number: 63000
- Type: Copper; Alloy
- Tempers & Finishes: H02, M30