AISI Rolled Metals and Drawn Metals

6 Results
Cold Finished Steel Bar Series 10XX -- 1018
from Corey Steel Company

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]

  • Specifications: AISI; ASTM / ASME
  • Thickness: 0.1870 to 4
  • Type: CarbonSteel
  • Width / OD: 0.1870 to 4
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Specifications: AISI; RUS Accepted
  • Thickness: 0.0380
  • Type: Stainless; Alloy
  • Length: 19200
Hot Rolled Sheet -- 1035
from Arcelor Mittal USA

Hot rolled sheet stainless steel product [See More]

  • Specifications: AISI
  • Thickness: 0.0600 to 0.4950
  • Type: CarbonSteel; Alloy
  • Width / OD: 30 to 73
Cold Finished Steel Bar Series 41LXX -- 41L40
from Corey Steel Company

We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]

  • Specifications: AISI; ASTM / ASME
  • Thickness: 0.1870 to 4
  • Type: AlloySteel
  • Width / OD: 0.1870 to 4
Round Wire -- 302 Stainless
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Specifications: AISI
  • Thickness: 0.0050 to 0.2500
  • Type: Stainless; Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted (optional feature)
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Specifications: AISI
  • Thickness: 0.0660 to 0.1250
  • Type: Stainless; Alloy
  • Length: 120000 to 300000