Cold Finished / Rolled / Drawn Rolled Metals and Drawn Metals

71 Results
Seamless Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]

  • Features: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn
  • Specifications: ASTM / ASME; ASTM-A269/A213
  • Type: Stainless
  • Width / OD: 8
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Forged; Annealed; Hardened / Heat Treated
Nickel 201 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Forged; Annealed
Cold Rolled Sheet -- Commercial Steel
from Arcelor Mittal USA

Applications in which simple bending or moderate forming is used [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; LightAlloy
  • Specifications: ASTM / ASME; ASTM A1008
  • Type: CarbonSteel; Alloy
  • Thickness: 0.0100 to 0.1170
Steel Flat Stock -- EA-1000
from Reid Supply

Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Specialty
  • Thickness: 0.2520
  • Type: Cold-Finished 1018 Steel
  • Width / OD: 1
7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions
from Alcoa North American Rolled Products

7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions. Description. Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated structures and provides advantages over... [See More]

  • Features: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; LightAlloy
  • Type: Aluminum
Cold Finished Steel Bar Series 41LXX -- 41L40
from Corey Steel Company

We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • Specifications: AISI; ASTM / ASME
  • Type: AlloySteel
  • Thickness: 0.1870 to 4
Cold Rolled Round Stock -- 1
from Hoover Steel, Inc.

Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Applications: BuildingConstruction
  • Type: CarbonSteel
Alloy Bar -- RBB16T.375
from Roda Specialty Steel

Grade: B16 Cold Finished, Quenched & Tempered [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • Width / OD: 0.3750
  • Type: AlloySteel
  • Processing, Temper & Finish: Hardened / Heat Treated
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
  • UNS Number: 91050 to 91350
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: UNS
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted
  • Specifications: AISI; RUS Accepted
  • Type: Stainless; Alloy
  • Thickness: 0.0380
Annealed Coil/Strip -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Copper Alloy -- C63000 Round Rod
from Concast Metal Products Co.

Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn
  • Specifications: ASTM / ASME
  • Type: Copper; Alloy
  • Width / OD: 0.6250 to 3
1 in. Cold Finished (Rolled) Round Steel -- 8257206
from Princess Auto Limited

1 in. Cold Finished (Rolled) Round Steel [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Length: 60
  • Width / OD: 1
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
  • Specifications: AA / IADS; EN
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
Full Hard Tempered Stainless Steel Sheet & Coil AMS 5519 -- 301 Full Hard
from United Performance Metals

301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Agricluture Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions
from Alcoa North American Rolled Products

7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]

  • Features: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; LightAlloy
  • Type: Aluminum
Ground and Polished Bars
from Corey Steel Company

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • Thickness: 0.1000 to 3
  • Type: CarbonSteel (optional feature); AlloySteel (optional feature)
  • Width / OD: 0.1000 to 3
Cold Rolled Sheet -- 11 GA (.1196)
from Hoover Steel, Inc.

Cold Rolled Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Gauge: 11
  • Type: CarbonSteel
  • Applications: BuildingConstruction
Round Wire -- 302 Stainless
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted (optional feature)
  • Specifications: AISI
  • Type: Stainless; Alloy
  • Thickness: 0.0050 to 0.2500
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
1/2" Cold Finished (Rolled) Round Steel -- 8257172
from Princess Auto Limited

1/2 " Cold Finished (Rolled) Round Steel [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Length: 60
  • Width / OD: 0.5000
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Agricultural Parts
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic
  • Specifications: AISI
  • Type: Stainless; Alloy
  • Thickness: 0.0660 to 0.1250
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
1/4" Cold Finished (Rolled) Round Steel -- 8257099
from Princess Auto Limited

1/4 " Cold Finished (Rolled) Round Steel [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Length: 60
  • Width / OD: 0.2000
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Agricultural Segment
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • Width / OD: 0.0050 to 2
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Applications: Electronics or semiconductors
3/4 in. Cold Finished (Rolled) Round Steel -- 8257198
from Princess Auto Limited

3/4 in. Cold Finished (Rolled) Round Steel [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Length: 60
  • Width / OD: 0.7500
Agricultural Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Control Expansion/Glass Seal Sheet/Plate -- Invar 36
from Ed Fagan, Inc.

Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 93601 to 93602
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
3/8" Cold Finished (Rolled) Round Steel -- 8257156
from Princess Auto Limited

3/8 " Cold Finished (Rolled) Round Steel [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Length: 60
  • Width / OD: 0.3000
Aluminium Automotive Machined Coupler
from Raymond Machinery Co., Ltd.

Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 14052
  • Type: Nickel
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
5/8 in. Cold Finished (Rolled) Round Steel -- 8257180
from Princess Auto Limited

5/8 in. Cold Finished (Rolled) Round Steel [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Length: 60
  • Width / OD: 0.6000
Aluminium Casting Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Control Expansion/Glass Sealing Wire Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
Aluminum Die Casting
from Raymond Machinery Co., Ltd.

Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Controlled Expansion Alloy for Glass Seals -- Alloy 42-6
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
  • Type: Miscellaneous Ferrous Alloy
  • Applications: Electronics or semiconductors
Auto Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 14052
  • Type: Nickel
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
Auto Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
Auto_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • Specifications: ASTM / ASME; B-160 / B-162
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0040 to 0.0500
Automobile Accessory
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 94840
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • Thickness: 0.0150
  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
  • Width / OD: 0.5000 to 2
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.0250 to 7
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 0.5000 to 7
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0070 to 1
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 0.0070 to 1
Bevel_Wheel_Black_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.0600 to 6
Bracket
from Raymond Machinery Co., Ltd.

Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Bucket Teeth
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Bull Nose
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Cast Cover
from Raymond Machinery Co., Ltd.

Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
Cast Holder
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated