Specialty / Other Rolled Metals and Drawn Metals
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576. APPLICATIONS. Electrical/electronic and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks, busbars, nails, printing rolls, rivets, etc. parts. DESCRIPTION. In... [See More]
- Specifications: ASTM / ASME; UNS; QQ-C-576
- UNS Number: 10400
- Type: Copper; Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV
- UNS Number: 17200
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.5000 to 8
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Specifications: AISI; RUS Accepted
- Thickness: 0.0380
- Type: Stainless; Alloy
- Length: 19200