Corrosion Resistant Rolled Metals and Drawn Metals
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Features: Wrought; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Forged; Annealed; Hardened / Heat Treated
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Features: Wrought; Corrosion Resistant
- Specifications: ASTM / ASME
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Forged; Annealed
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Features: Wrought; Corrosion Resistant
- Thickness: 8.00E-5 to 0.0100
- Type: Stainless
- Width / OD: 4.25 to 17.5
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Processing, Temper & Finish: Forged; Annealed; Hardened / Heat Treated
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Features: Wrought; Corrosion Resistant
- Specifications: UNS
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
from Dura-Bar
Suitable for corrosive environments, conforms to ASTM A436 [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Austenitic; Corrosion Resistant
- Specifications: ASTM / ASME
- Type: Composite
- Width / OD: 1 to 6
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
- UNS Number: 91050 to 91350
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Features: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Corrosion Resistant; Heat Resistant
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
from United Performance Metals
301 stainless steel provides good strength and ductility when cold worked. It also has excellent corrosion resistance properties. 301 stainless steel is well suited to welding and forming and drawing. Common Applications of 301 Stainless Steel. Aircraft structural parts. Trailer bodies. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Width / OD: 0.0050 to 2
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 93601 to 93602
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
- Type: Miscellaneous Ferrous Alloy
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: ASTM / ASME; B-160 / B-162
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0040 to 0.0500
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
- UNS Number: 94840
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
- Thickness: 0.0150
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Width / OD: 0.5000 to 2
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Width / OD: 0.5000 to 7
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0070 to 1
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 0.0070 to 1
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; ASTM B 777-07
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0600 to 6