Bearings (BQ) Rolled Metals and Drawn Metals

4 Results
HPA Cobalt 6B H - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Superalloy; Wear Resistant
C54400 Phosphor Bronze B-2 Free Cutting -- Rounds
from National Bronze & Metals Inc.

C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750. C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When annealed, this metal can... [See More]

  • Applications: Bearings or Bearing Quality; HV / Electrical; Wear resistant parts or tooling
  • UNS Number: 54400
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-139, QQ-B 750
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
  • Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
Phosphor Bronze Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs. DESCRIPTION. Phosphor Bronzes are between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases the... [See More]

  • Applications: Bearings or Bearing Quality; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Electrical Switch Springs, Fuse Clips, Electrical Connectors, Lock Washers, Bearing Plates, Gears, Thrust Washers, Springs
  • UNS Number: 51100
  • Type: Copper; Alloy
  • Specifications: UNS