Electrical / HV Parts Rolled Metals and Drawn Metals

14 Results
Custom Roll Formed Angles
from MP Metal Products

ANGLES provide two directional support, in hidden or exposed applications. They are typically used as construction supports, edging and bracing. Slots, notches and other holes are often included. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Cee Sections
from MP Metal Products

MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and accessories. Design assistance... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Channels
from MP Metal Products

CHANNELS provide continuous support for a variety of applications. They are used to stiffen plastic sleeves, offer strength to other components and provide cosmetic covers. Channels typically have a base, referred to as the “web", with legs on either side. Channels are integrated into framing... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Common Shapes
from MP Metal Products

COMMON SHAPES are used in a variety of applications across different industries. Sometimes common tooling can be modified to meet unique requirements. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Construction Parts
from MP Metal Products

CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Custom Shapes
from MP Metal Products

CUSTOM SHAPES fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not stocked. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Hats
from MP Metal Products

HATS provide stable support, sometimes in structural applications. Hats offer flat surfaces for fastening and often include notches and other mounting holes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Heat Transfer Plates
from MP Metal Products

HEAT TRANSFER PLATES offer an efficient method to distribute radiant heat from sources like PEX tubing. They are made in a variety of gauges, shapes and sizes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Panels
from MP Metal Products

PANELS offer wide coverage to an area with a thin metal surface. Applications include roofs, walls, side panels, shelters and the like. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Rings
from MP Metal Products

RINGS are rolled and bent into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Zee Sections
from MP Metal Products

Zee SECTIONS or Z's provide multiple surfaces for mounting, support and fastening. They are often used as trims, edgings, frames and structural components. Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Applications: HV / Electrical; Telecom; Lashing Wire
  • Specifications: AISI; RUS Accepted
  • Type: Stainless; Alloy
  • Thickness: 0.0380
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
Aluminum-Magnesium-Silicon Alloy -- 6000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. 6000 Series. Window and door parts, Architectural applications, Hardware, Furniture parts, Rings, Fuses, Electrical conductors, Screw machine parts. DESCRIPTION. 6000 Series. Alloys in this group have magnesium and silicon as the major alloying elements. [See More]

  • Applications: BuildingConstruction; HV / Electrical; Wear resistant parts or tooling; Window And Door Parts, Architectural Applications, Hardware, Furniture Parts, Rings, Fuses, Electrical Conductors, Screw Machine Parts
  • UNS Number: 96005 to 97075
  • Type: Aluminum; Alloy
  • Specifications: UNS