Ferritic Rolled Metals and Drawn Metals
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Ferritic
- Specifications: AISI; RUS Accepted
- Type: Stainless; Alloy
- Applications: HV / Electrical; Telecom; Lashing Wire
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Ferritic
- Specifications: ASTM / ASME
- Type: Composite
- Width / OD: 1.25 to 20
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, AMS 5503, ASTM A240. APPLICATIONS. Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts. DESCRIPTION. Type 430 is a chromium ferrite stainless steel with moderate corrosion and heat... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Ferritic; Heat Resistant
- UNS Number: 43000
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted (optional feature); Ferritic
- Specifications: AISI
- Type: Stainless; Alloy
- Thickness: 0.0050 to 0.2500
from Dura-Bar
Non-stock, type D graphite in predominantly ferrite matrix [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Ferritic
- Width / OD: 0.6250 to 20
- Type: Composite
- Length: 54 to 144