Pure / Very Low Alloy Rolled Metals and Drawn Metals
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
- Specifications: ASTM / ASME; UNS
- Processing, Temper & Finish: Forged; Annealed
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
- Specifications: AA / IADS; EN
- Width / OD: 4 to 62
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
- UNS Number: 91050 to 91350
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Thickness: 0.1250 to 2
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 1.00E-3 to 0.0050
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: ? to 10
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Width / OD: 0.0050 to 2
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Width / OD: 0.1250 to 6
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0040 to 0.0500
- Specifications: ASTM / ASME; B-160 / B-162
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
from Ed Fagan, Inc.
Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Thickness: 0.1250 to 3.62
- Specifications: ASTM / ASME; A848
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Width / OD: 0.5000 to 2
- Thickness: 0.0150
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
- Specifications: ASTM / ASME; B-386, B-387
- Length: 36 to 72
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
- Specifications: ASTM / ASME; B-386, B-387
- Length: 36 to 72
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0070 to 1
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 24
from Ed Fagan, Inc.
Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Thickness: 0.1250 to 3.62
- Specifications: ASTM / ASME; A848
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0600 to 6
- Specifications: ASTM / ASME; ASTM B 777-07
- Length: 8 to 12