Aluminum / Aluminum Alloy (UNS A) Rolled Metals and Drawn Metals
from Arnold Magnetic Technologies
Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]
- Type: Aluminum
- Width / OD: 4.25 to 17.5
- Thickness: 1.00E-4 to 0.0250
- Features: Wrought
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
- UNS Number: 91050 to 91350
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
- Specifications: AA / IADS; EN
- Width / OD: 4 to 62
from Alcoa North American Rolled Products
7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions. Description. Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated structures and provides advantages over... [See More]
- Type: Aluminum
- Features: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; LightAlloy
from Alcoa North American Rolled Products
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]
- Type: Aluminum
- Features: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; LightAlloy