Cold Work (Die / Mold) Rolled Metals and Drawn Metals
2 Results
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
- UNS Number: 91050 to 91350
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
C51000 Phosphor Bronze "5% A" -- Rounds
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750. C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C51000 Phosphor... [See More]
- Features: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Die / Cold Work; Wear Resistant
- UNS Number: 51000
- Type: Copper; Alloy
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-139, QQ-B 750