Pressure Vessel (PVQ) Rolled Metals and Drawn Metals

4 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Heat-Generation & Heat-Protection Devices, Sensors & Gauges
  • Specifications: ASTM / ASME
  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0250
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
Duplex Stainless Steel Alloy -- 2304
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM A240. APPLICATIONS. Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels. DESCRIPTION. Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium, 4% nickel, molybdenum-free duplex stainless steel. It has similar corrosion... [See More]

  • Applications: Chemical or material processing; Pressure Vessel (PVQ); Pulp and Paper Industry, Caustic Solutions, Organic Acids, Food Industry, Pressure Vessels
  • UNS Number: 32304
  • Type: Stainless; Alloy
  • Specifications: ASTM / ASME; UNS
C70600 Copper Nickel "90/10" -- Rounds
from National Bronze & Metals Inc.

C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F. C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent nickel. They also have important... [See More]

  • Applications: Automotive or Vehicular; Marine; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • UNS Number: 70600
  • Type: Copper; Alloy
  • Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; UNS; ASTM B-151, MIL C15726F