Soft Magnetic Alloy Rolled Metals and Drawn Metals

7 Results
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Features: Wrought; Soft Magnetic Alloy
  • Specifications: ASTM / ASME
  • Type: Nickel
  • Thickness: 8.00E-5 to 0.0100
Commercial Grade Niobium, Type 2, Unalloyed -- NIOB2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM B393. NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED). APPLICATIONS. Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 4210
  • Type: Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS
Annealed Coil/Strip -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 94840
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • Thickness: 0.0150
  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
  • Width / OD: 0.5000 to 2