Controlled / Low Expansion Alloy Rolled Metals and Drawn Metals
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant; Die / Cold Work
- UNS Number: 94610
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; UNS
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Width / OD: 0.0050 to 2
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 93601 to 93602
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
- Type: Miscellaneous Ferrous Alloy
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94100
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94100
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: ASTM / ASME; B-160 / B-162
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0040 to 0.0500