Leaded / Free Machining Rolled Metals and Drawn Metals
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn; Lead Additions
- Specifications: ASTM / ASME
- Type: Copper; Alloy
- Width / OD: 0.3750 to 2.5
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears. Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors, Electrical Terminals. DESCRIPTION. Leaded Brasses: Used for their high... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work; Lead Additions
- UNS Number: 42500
- Type: Copper; Alloy
- Specifications: UNS
from National Bronze & Metals Inc.
C31400 Leaded Commercial Bronze ASTM B140. Leaded Commercial Bronze C31400 combines the natural corrosion resistance of C22000 with the machinability typical of leaded brasses. Like C22000, it is an alpha brass nominally composed of 89% copper and 9% zinc, but it also contains approximately 2% lead... [See More]
- Features: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Corrosion Resistant; Lead Additions
- UNS Number: 31400
- Type: Copper; Alloy
- Specifications: ASTM / ASME; CDA; UNS; ASTM B-140