Ferrous / Iron Based - Any Type Rolled Metals and Drawn Metals
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Processing, Temper & Finish: Forged; Annealed; Hardened / Heat Treated
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]
- Type: Stainless
- Width / OD: 8
- Specifications: ASTM / ASME; ASTM-A269/A213
- Features: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn
from Arnold Magnetic Technologies
Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]
- Type: Miscellaneous Ferrous Alloy
- Width / OD: 0.2000 to 17
- Thickness: 0.0040 to 0.0070
- Features: Wrought
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]
- Type: Stainless
- Width / OD: 8
- Specifications: ASTM / ASME; ASTM-A269/A249
- Tempers & Finishes: TIG or Laser Welded
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Type: Stainless
- Width / OD: 4.25 to 17.5
- Thickness: 8.00E-5 to 0.0100
- Features: Wrought; Corrosion Resistant
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Type: AlloySteel
- Thickness: 0.1870 to 4
- Specifications: AISI; ASTM / ASME
- Width / OD: 0.1870 to 4
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Type: Composite
- Width / OD: 1.25 to 20
- Specifications: ASTM / ASME
- Length: 54 to 144
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; UNS
- UNS Number: 94610
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Controlled / Low Expansion Alloy; Corrosion Resistant; Die / Cold Work
from Roda Specialty Steel
Grade: B16 Cold Finished, Quenched & Tempered [See More]
- Type: AlloySteel
- Features: Wrought; Cold Finished, Rolled or Cold Drawn
- Width / OD: 0.3750
- Processing, Temper & Finish: Hardened / Heat Treated
from Hoover Steel, Inc.
Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Features: Cold Finished, Rolled or Cold Drawn
from Arcelor Mittal USA
Applications in which simple bending or moderate forming is used [See More]
- Type: CarbonSteel; Alloy
- Thickness: 0.0100 to 0.1170
- Specifications: ASTM / ASME; ASTM A1008
- Width / OD: 24 to 73
from United Performance Metals
301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 30100
- Thickness: 0.0060 to 0.0660
from Princess Auto Limited
1 in. Cold Finished (Rolled) Round Steel [See More]
- Width / OD: 1
- Features: Cold Finished, Rolled or Cold Drawn
- Length: 60
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Thickness: 0.0020 to 0.0200
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Type: Stainless; Alloy
- Thickness: 0.0380
- Specifications: AISI; RUS Accepted
- Length: 19200
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Type: Cold-Finished 1018 Steel
- Width / OD: 1
- Thickness: 0.2520
- Length: 72
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Width / OD: 0.1000 to 3
- Thickness: 0.1000 to 3
- Length: 288
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Dura-Bar
Similar to ASTM A48 class 40, contains type A graphite [See More]
- Type: Composite
- Length: 54 to 144
- Width / OD: 0.6250 to 20
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature)
from Hoover Steel, Inc.
Cold Rolled Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]
- Type: CarbonSteel
- Features: Cold Finished, Rolled or Cold Drawn
- Gauge: 11
- Applications: BuildingConstruction
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 30100
- Thickness: 0.0150 to 0.1300
from Princess Auto Limited
1/2 " Cold Finished (Rolled) Round Steel [See More]
- Width / OD: 0.5000
- Features: Cold Finished, Rolled or Cold Drawn
- Length: 60
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Thickness: 0.0100 to 120
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Type: Stainless; Alloy
- Thickness: 0.0050 to 0.2500
- Specifications: AISI
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted (optional feature)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Dura-Bar
Suitable for corrosive environments, conforms to ASTM A436 [See More]
- Type: Composite
- Width / OD: 1 to 6
- Specifications: ASTM / ASME
- Length: 72 to 144
from Hoover Steel, Inc.
Hot Rolled Plate Shearing and bending services available. All inquiries are welcome!. Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6 FT. x 10 FT. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Features: Hot Rolled
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 30100
- Thickness: 0.0090 to 0.1300
from Princess Auto Limited
1/4 " Cold Finished (Rolled) Round Steel [See More]
- Width / OD: 0.2000
- Features: Cold Finished, Rolled or Cold Drawn
- Length: 60
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Width / OD: 0.0050 to 2
from Loos & Co., Inc.
UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]
- Type: Stainless; Alloy
- Thickness: 0.0660 to 0.1250
- Specifications: AISI
- Length: 120000 to 300000
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Hoover Steel, Inc.
Hot Rolled Rounds Other sizes available upon request. Half Round available upon request. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Features: Hot Rolled
from Princess Auto Limited
3/4 in. Cold Finished (Rolled) Round Steel [See More]
- Width / OD: 0.7500
- Features: Cold Finished, Rolled or Cold Drawn
- Length: 60
from Ed Fagan, Inc.
Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
- UNS Number: 93601 to 93602
- Width / OD: 0.0050 to 2
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Princess Auto Limited
3/8 " Cold Finished (Rolled) Round Steel [See More]
- Width / OD: 0.3000
- Features: Cold Finished, Rolled or Cold Drawn
- Length: 60
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Width / OD: 0.0200 to 0.1200
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Princess Auto Limited
5/8 in. Cold Finished (Rolled) Round Steel [See More]
- Width / OD: 0.6000
- Features: Cold Finished, Rolled or Cold Drawn
- Length: 60
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Type: Miscellaneous Ferrous Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
- Applications: Electronics or semiconductors
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
- UNS Number: 94100
- Width / OD: 0.1250 to 6
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Width / OD: 0.1250 to 6
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 94840
- Thickness: 0.1250 to 3.62
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Thickness: 0.1250 to 3.62
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Width / OD: 0.5000 to 2
- Thickness: 0.0150
- Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel
- Features: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted; Duplex; Vacuum Arc Melted / Remelted (VAR); Galvanized; L / ELI; Oil; Water; Specialty
- Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
- Processing, Temper & Finish: Polished; Ground / Machined; Forged; Hardened / Heat Treated