Metal Matrix Composite Rolled Metals and Drawn Metals

3 Results
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Type: Composite
  • Width / OD: 1.25 to 20
  • Specifications: ASTM / ASME
  • Length: 54 to 144
Gray Iron -- G2
from Dura-Bar

Similar to ASTM A48 class 40, contains type A graphite [See More]

  • Type: Composite
  • Length: 54 to 144
  • Width / OD: 0.6250 to 20
  • Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature)
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Type: Composite
  • Width / OD: 1 to 6
  • Specifications: ASTM / ASME
  • Length: 72 to 144