Nuclear Rolled Metals and Drawn Metals
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959. APPLICATIONS. Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical devices. DESCRIPTION. Custom 450 ® stainless is a martensitic age-hardenable stainless steel... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Nuclear; Pulp And Paper, Aircraft, Power Generation, Chemical Processing, Nuclear Applications, Medical Devices
- UNS Number: 45000
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 0.0050
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Width / OD: 0.5000 to 7
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 0.0070 to 1