Refractory / Reactive (UNS R) Rolled Metals and Drawn Metals
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
- Specifications: UNS
- Width / OD: 4.25 to 17.5
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30035
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 1.00E-3 to 0.0050
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: ? to 10
from Luma-Metall AB
Of molybdenum we produce molybdenum wire for different applications. The name molybdenum comes from Ancient greek, molybdos. The silvery metal has the sixth highest melting point of all metals, for example tungsten and rhenium has higher melting points. Molybdenum, moly, is a chemical element with... [See More]
- Type: Molybdenum; Refractory / Reactive
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Width / OD: 3.94E-4 to 0.0197
- Features: Wrought
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
- Specifications: ASTM / ASME; B-386, B-387
- Length: 36 to 72
from Luma-Metall AB
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]
- Type: Refractory / Reactive; Tungsten
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Width / OD: 1.57E-4 to 0.0197
- Features: Wrought
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
- Specifications: ASTM / ASME; B-386, B-387
- Length: 36 to 72
from Luma-Metall AB
The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the... [See More]
- Type: Refractory / Reactive; Tungsten
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Width / OD: 1.57E-4 to 0.0197
- Features: Wrought
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Type: Molybdenum; Refractory / Reactive; Alloy
- Width / OD: 0.5000 to 7
- Specifications: ASTM / ASME; B-386, B-387
- Length: 36 to 72
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Type: Refractory / Reactive; Alloy
- Applications: Electronics or semiconductors
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0070 to 1
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 24
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 0.0070 to 1
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 24
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
- Specifications: ASTM / ASME; B-364, B-365, B-521
- Length: 36 to 72
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0600 to 6
- Specifications: ASTM / ASME; ASTM B 777-07
- Length: 8 to 12