Event Triggered Conductivity and Resistivity Meters
from SWAN Analytical USA, INC.
Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH value and alkalizing reagent concentration based on differential conductivity... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from SWAN Analytical USA, INC.
Monitor for continuous acid (cation) conductivity measurement. Features. Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with integrated cation column and automatic deaeration, needle valve and digital sample flow meter. Nuclear grade cation resin has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from SWAN Analytical USA, INC.
Complete monitoring systemfor the automatic, continuous measurement of the specific (total) conductivity. Features. Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with needle valve and digital sample flow meter. Quick sensor release with patented... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from SWAN Analytical USA, INC.
Complete monitoring system for the automatic, continuous measurement of the specific resistivity / specific conductivity in high purity water. Features. Complete system mounted on stainless steel mounting panel. Transmitter AMI Rescon in a rugged aluminum enclosure (IP 66). High precision... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.5000 to 1
- Conductivity Range: 0.0100 to 1000
- Resistivity Range: 10 to 18180
from SWAN Analytical USA, INC.
For monitoring conductivity in a wide range (0.1 microS/cm to 100 mS/cm) in potable water, effluent and cooling water. Features. 4-Electrode platinum conductivity sensor with built-in temperature probe. Excellent stability and fouling resistance. Ready for installation and start-up. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.1000 to 100
- Number of Control Relays: 2