Controller Functionality Conductivity and Resistivity Meters
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Form Factor: Lab / Benchtop
- Number of Control Relays: 3
- Display Type: Video
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Number of Control Relays: 3
- Conductivity Range: 1 to 850000
- Form Factor: Panel
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 5
- Conductivity Range: 0.0100 to 1.40E6
- Number of Control Relays: 4
from OMEGA Engineering, Inc.
The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Resistivity Range: 10000 to ?
- Conductivity Range: 10000 to 1.00E6
- Process Temp: 32 to 266
from Precision Measurement Engineering, Inc.
The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and one... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 104
- Conductivity Range: 5.00E11 to 8.00E14
- Form Factor: Lab / Benchtop
from Owlstone Inc.
Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Display Type: Video
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- User Controls: Computer Interface
from Iwaki America and Walchem, IWAKI America Inc
The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 3
- Conductivity Range: 50 to 1000
- Display Type: Video
from OMEGA Engineering, Inc.
The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 2
- Conductivity Range: 0.0550 to 400000
- Resistivity Range: 10 to 18260