Lab / Benchtop Conductivity and Resistivity Meters
from ABB Measurement & Analytics
The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor provides water treatment operators with a cost-effective tool for quick and accurate... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Digital
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven ” electronics, including... [See More]
- Form Factor: Lab / Benchtop; Panel
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from ABB Measurement & Analytics
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Form Factor: Lab / Benchtop
- Accuracy: 2 to 3
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset... [See More]
- Form Factor: Lab / Benchtop; Panel
- Resistivity Range: 0.0 to 20000
- Water Quality Parameters: Measures Resistivity
- Accuracy: -2 to 2
from ABB Measurement & Analytics
The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an... [See More]
- Form Factor: Lab / Benchtop
- Accuracy: 5 to 7
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Analog
from ABB Measurement & Analytics
The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Form Factor: Lab / Benchtop
- Accuracy: 5
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the... [See More]
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 11000 to 15000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Analog
from ABB Measurement & Analytics
The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from... [See More]
- Form Factor: Lab / Benchtop
- Accuracy: 0.0050 to 0.1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 10000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Analog
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Form Factor: Portable; Lab / Benchtop
- Display Type: Analog
- Water Quality Parameters: Measures Resistivity
- Features and Functionality: Automatic Temperature Compensation; Battery Powered
from Myron L Company
Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Analog
from Myron L Company
SCALED IN BOTH RANGES. 0-5000 ppm of TDS (442). 0-5000 ppm of NaCl. The “dual ” range PoolMeter ™ is the perfect instrument for the measurement and control of pools and spas. The “dual ” range PoolMeter is a simple compact instrument which operates on the principal of... [See More]
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Analog
from Traceable® Products
Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read accurate... [See More]
- Form Factor: Lab / Benchtop
- Conductivity Range: 0.1000 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
from Precision Measurement Engineering, Inc.
The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and one... [See More]
- Form Factor: Lab / Benchtop
- Conductivity Range: 5.00E11 to 8.00E14
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 104
from Cole-Parmer
• Easy use with accurate results. • Accuracy to <tol >0.3% plus one digit. • RS-232 serial output. • Unit comes with a probe holder arm. • Supplied with 115 VAC adapter [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from OMEGA Engineering, Inc.
The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]
- Form Factor: Lab / Benchtop
- Conductivity Range: 0.0100 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.0500
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]
- Form Factor: Lab / Benchtop
- Conductivity Range: 0.5000 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
from Owlstone Inc.
Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- User Controls: Computer Interface
from Cole-Parmer
bull; Intuitive touch-screen operation makes it easy to navigate. • On-screen support for setup, maintenance, and troubleshooting. • Auto hold function for calibration and measurement. • Up to 2000 GLP/GMP data sets. • USB PC communication and USB memory. The Laqua F-70 series... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from OMEGA Engineering, Inc.
The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]
- Form Factor: Lab / Benchtop
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 1
from Cole-Parmer
bull; Advanced technology delivers more convenient and reliable measurements. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or AA batteries. The inoLab family of benchtop meters offer an... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from OMEGA Engineering, Inc.
The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]
- Form Factor: Portable; Lab / Benchtop
- Conductivity Range: 200 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
from Cole-Parmer
bull; Advanced technology delivers more convenient and reliable measurements. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or AA batteries. The inoLab family of benchtop meters offer an... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from OMEGA Engineering, Inc.
bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]
- Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 19990
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2
from Cole-Parmer
bull; Advanced technology delivers more convenient and reliable measurements. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or AA batteries. The inoLab family of benchtop meters offer an... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from OMEGA Engineering, Inc.
For versatility in the field or the laboratory, the PHH-60BMS/TDS and PHH80BMS/TDS feature the ability to make pH, conductivity and total dissolved solids measurements in one handheld instrument. The PHH-60B measures pH from 0 to 14 and conductivity from 0 to 19,990 ìmhos or ppm, and the... [See More]
- Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 199900
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2
from Cole-Parmer
bull; Advanced meter for benchtop conductivity measurement!. • Space-saving design takes up less room on the bench than other meters. • Large display lets you see your measurements from across the lab. <div class="cp-accordion" > <h3 >More features of the Oakton Benchtop CON... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Cole-Parmer
bull; An affordable way to take consistent, accurate conductivity measurements in your laboratory!. • Compact size frees up bench space. • Large brightly lit display allows for easy reading of measured values. • Easily toggle between conductivity and TDS at the touch of a button!. [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Cole-Parmer
bull; Make it easy and affordable to take simple, accurate conductivity measurements. • Ensure best accuracy with selectable cell constant from 0.1 to 10.0. • Selectable reference temperature to easily increase measurement accuracy. • One-point manual or automatic calibration. •... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered