Portable Conductivity and Resistivity Meters
from PCE Instruments / PCE Americas Inc.
Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature compensation. The... [See More]
- Form Factor: Hand Held ; Portable
- Accuracy: 0.5000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Form Factor: Portable; Lab / Benchtop
- Display Type: Analog
- Water Quality Parameters: Measures Resistivity
- Features and Functionality: Automatic Temperature Compensation; Battery Powered
from PCE Instruments / PCE Americas Inc.
The pH meter PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH meter PCE-PH 30 is used to control pH and conductivity. [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from PCE Instruments / PCE Americas Inc.
Conductivity meter for EC and TDS (amount of salts and dissolved solid materials) With the conductivity meter PCE-CM 41 it is possible to measure conductivity value, the amount of all the solid material or dissolved salts (TDS - Total Dissolved Solids) and the temperature. The conductivity meter... [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 9999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Resistivity Range: 10 to 30
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 200
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from M.A.E. Apparecchiature Elettroniche srl
TCR24 is designed to measure soil heat transmission (soil tendency to transmit heat). This type of survey is usually carried out prior to install underground pipes, or prior to build geo-thermic wells to detect heat from the soil, for buildings heating or conditioning. Measurement can be done on... [See More]
- Form Factor: Portable
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Owlstone Inc.
Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- User Controls: Computer Interface
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Form Factor: Hand Held ; Portable; Modular; Wall Mount
- Conductivity Range: 0.0 to 19.99
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from Cole-Parmer
bull; Simultaneously displays conductivity and temperature readings. • Accuracy of <tol > 2% full-scale plus one digit. • Automatic and manual temperature compensation. • Minimum, maximum, and hold functions. • Serial RS-232 ouput allow connection to computer or optional... [See More]
- Form Factor: Portable
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Hanna Instruments, Inc.
Rugged, high accuracy EC/TDS meter [See More]
- Form Factor: Portable
- Conductivity Range: 0.0 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
from HORIBA Instruments, Inc.
The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior... [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 1.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 50 to 104
from Fischer Technology, Inc.
The SIGMASCOPE GOLD B measures the conductivity of gold bullions. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the... [See More]
- Form Factor: Hand Held ; Portable
- Display Type: Digital
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from TEGAM, Inc.
Auto-ranging Portable Ground Resistance and Bond Meter. 10 M Ω TO 20 K Ω. The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2 Ω to 20 k Ω full scale. These resistance measurements... [See More]
- Form Factor: Portable; In-situ / Field
- Resistivity Range: 0.0020 to 600
- Water Quality Parameters: Measures Resistivity
- User Controls: Manual Operation; Digital Front Panel
from Lovibond® Tintometer®
SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Conductivity Range: 1 to 19990
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
from SWAN Analytical USA, INC.
The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features. Conductivity... [See More]
- Form Factor: Portable
- Conductivity Range: 0.0550 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- Form Factor: Hand Held ; Portable; Modular; Wall Mount
- Conductivity Range: 0.0 to 19.99
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from Cole-Parmer
• Four programmable custom calibration points. • Measures micohms(microsiemens), megohms,dissoved solids, concentration, and salinty with recorder output. • Accuracy <tol > 0.3% plus 1 digit. • Size is 3-3/4 x 6-3/4 x 1-1/2''. • Traceable to NIST [See More]
- Form Factor: Portable
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Fischer Technology, Inc.
The SIGMASCOPE GOLD C measures the conductivity of gold coins. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the conductivity,... [See More]
- Form Factor: Hand Held ; Portable
- Display Type: Digital
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from SWAN Analytical USA, INC.
The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, resistivity process monitors. Features. Resistivity measurement range:... [See More]
- Form Factor: Portable
- Resistivity Range: 0.0100 to 18.18
- Water Quality Parameters: Measures Resistivity
- Accuracy: 0.5000
from OMEGA Engineering, Inc.
The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]
- Form Factor: Portable; Lab / Benchtop
- Conductivity Range: 200 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
from Cole-Parmer
bull; Traceable to NIST for accuracy. • Takes accurate readings within five seconds. • Easy-to-use unit is designed for routine analysis and quality control. • Up to five calibration points may be entered for accurate readings across the full conductivity range. To assure accuracy an... [See More]
- Form Factor: Portable
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Fischer Technology, Inc.
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]
- Form Factor: Hand Held ; Portable
- Conductivity Range: 5.00E9 to 6.50E11
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
from Lovibond® Tintometer®
SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Conductivity Range: 0.0 to 2.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
from OMEGA Engineering, Inc.
The OMEGA ® CDH-SD1 is innovative and easy to operate. What sets the CDH-SD1 apart from other conductivity meters is that it incorporates a real-time SD card data logger. The CDH-SD1 measures conductivity, TDS (Total Dissolved Solids) or salt concentration using a carbon rod electrode for long... [See More]
- Form Factor: Hand Held ; Portable; Modular
- Display Type: Digital
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Cole-Parmer
bull; IntelliCAL <tm > smart probes have â € œplug-and-play â € technology for maximum flexibility. • HQd meters with probes packaged together for your convenience. • Option to select from 13 languages in setup mode. • Store up to 500 data sets with... [See More]
- Form Factor: Portable
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from OMEGA Engineering, Inc.
Pocket-sized, digital conductivity meter offers a variety of measuring ranges in one model. Ideal for quick field checks of water-based solutions, the CDH-7X combines the measuring sensor and meter in one compact, pocket-size package. It measures ranges of 0 to 199 µS/cm, 0.0 to 1.99 mS/cm,... [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Conductivity Range: 0.0 to 19900
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from Cole-Parmer
bull; IP67-rated Valox <reg > housing <emdash > submersible down to 3 feet (0.9 meters). • Four-digit LCD reads to 9999 <mu >S/ppm. These meters are simple and easy to use <emdash >just add your sample to the built-in cell cup, push the button, and take a reading. [See More]
- Form Factor: Portable
- Display Type: Video
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from OMEGA Engineering, Inc.
bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]
- Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 19990
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2
from Cole-Parmer
bull; Measures conductivity from 0 to 5000 <mu >S. • Automatic temperature compensation. • Maintenance-free built-in electrodes - no replatinizing required. Analyze your samples on-site with these portable meters. All feature automatic temperature compensation and built-in cell cup. [See More]
- Form Factor: Portable
- Display Type: Analog
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from OMEGA Engineering, Inc.
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA ’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe... [See More]
- Form Factor: Portable; In-situ / Field
- Conductivity Range: 0.0 to 9990
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from Cole-Parmer
bull; Measures conductivity over three ranges from 0 to 5000 Â µS. • Automatic temperature compensation. • Maintenance-free built-in electrodes - no replatinizing required. Analyze your samples on-site with these portable meters. All feature automatic temperature compensation... [See More]
- Form Factor: Portable
- Display Type: Analog
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered