Extreme Environment Conductivity and Resistivity Meters

5 Results
Conductivity or Concentration Analyzer -- CDCN442
from OMEGA Engineering, Inc.

The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Resistivity Range: 10000 to ?
  • Conductivity Range: 10000 to 1.00E6
  • Process Temp: 32 to 266
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
  • Conductivity Range: 0.0 to 200000
  • Process Temp: 32 to 212
Conductivity Probe Set with Level Controller for 120 VAC -- M3784-110
from Madison Company

The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: None
  • Form Factor: In-situ / Field; 1" NPT
  • User Controls: None
SensoDirect 200 -- Con200
from Lovibond® Tintometer®

SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.5000
  • Conductivity Range: 0.0 to 2.00E6
  • Process Temp: 23 to 212
Conductivity Sensor Kit with Level Controller for 220 Vac -- M3784-220
from Madison Company

The M3784-220 (220 VAC) conductivity sensor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations,... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: None
  • Form Factor: In-situ / Field; 1" NPT
  • User Controls: None