Analog Voltage Output Conductivity and Resistivity Meters
from ABB Measurement & Analytics
The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor provides water treatment operators with a cost-effective tool for quick and accurate... [See More]
- Electrical Output: Analog Voltage
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven ” electronics, including... [See More]
- Electrical Output: Analog Voltage
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Electrical Output: Analog Voltage; Switch / Alarm Relay
- Form Factor: Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset... [See More]
- Electrical Output: Analog Voltage
- Resistivity Range: 0.0 to 20000
- Water Quality Parameters: Measures Resistivity
- Accuracy: -2 to 2
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- Electrical Output: Analog Voltage; Analog Current; Switch / Alarm Relay
- Number of Control Relays: 3
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Form Factor: Lab / Benchtop
from Precision Measurement Engineering, Inc.
The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and one... [See More]
- Electrical Output: Analog Voltage
- Conductivity Range: 5.00E11 to 8.00E14
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 104
from OMEGA Engineering, Inc.
The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]
- Electrical Output: Analog Voltage
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 1
from HORIBA Instruments, Inc.
The MEXA-1170HCLD is available as an atmospheric (A) and a vacuum (V) model. With nine ranges available from 10 ppm up to 10,000ppm, these instruments are designed to fit most applications in the industry. Compact and Easy NO and NOx Analysis. The MEXA-1170HCLD Series condenses high-level functions... [See More]
- Electrical Output: Analog Voltage
- Form Factor: In-situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from OMEGA Engineering, Inc.
The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style conductivity... [See More]
- Electrical Output: Analog Voltage
- Conductivity Range: 0.0 to 2.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.3000