Filters Conductivity and Resistivity Meters
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Number of Control Relays: 3
- Conductivity Range: 1 to 850000
- Form Factor: Panel
from optek-Danulat, Inc.
The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Conductivity Range: 1 to 850000
- Display Type: None
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Process Temp: 32 to 302
- Display Type: None
from optek-Danulat, Inc.
The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements with great repeatability, linearity and resolution. The AF45 can be used for HPLC... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Process Temp: 32 to 302
- Display Type: None
from optek-Danulat, Inc.
The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Process Temp: 32 to 302
- Display Type: None