Built-in or Self-calibration Conductivity and Resistivity Meters
from ABB Measurement & Analytics
The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor provides water treatment operators with a cost-effective tool for quick and accurate... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Lab / Benchtop
- User Controls: Digital Front Panel
from Myron L Company
NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Resistivity Range: 10 to 30
- Conductivity Range: 0.0 to 9999
- Form Factor: Hand Held ; Portable
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from Lovibond® Tintometer®
SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
- Conductivity Range: 1 to 19990
- Process Temp: 32 to 212
from Hach
The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes and will assist in identifying potential problems that... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Panel
- User Controls: Digital Front Panel
from OMEGA Engineering, Inc.
bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2
- Conductivity Range: 0.0 to 19990
- Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200000
- Process Temp: 32 to 212