Temperature Compensation Conductivity and Resistivity Meters
from ABB Measurement & Analytics
ABB's Endura family of analytical transmitters are designed for the requirements of industrial customers. These 24 V DC transmitters are used in measurement and control applications across a broad range of industries including chemical, pulp & paper, mining and petroleum refining. The ACA592... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1.00E-3 to 1
- Conductivity Range: 0.0 to 2.00E6
- Form Factor: Panel (optional feature); Wall, Pipe
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven ” electronics, including... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200000
- Form Factor: Lab / Benchtop; Panel
from PCE Instruments / PCE Americas Inc.
Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature compensation. The... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held ; Portable
- Accuracy: 0.5000
- Display Type: Digital
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset... [See More]
- Water Quality Parameters: Measures Resistivity
- Accuracy: -2 to 2
- Resistivity Range: 0.0 to 20000
- Form Factor: Lab / Benchtop; Panel
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200
- Form Factor: Hand Held ; Portable
from Myron L Company
AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Display Type: Analog
from Myron L Company
The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 1 to 10000
- Process Temp: 32 to 160
from Myron L Company
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 0.0 to 9999
- Process Temp: 32 to 160
from Myron L Company
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 1 to 10000
- Process Temp: 32 to 160
from Myron L Company
The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 11000 to 15000
- Display Type: Analog
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 10000
- Display Type: Analog
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Water Quality Parameters: Measures Resistivity
- Display Type: Analog
- Form Factor: Portable; Lab / Benchtop
- Features and Functionality: Automatic Temperature Compensation; Battery Powered
from Myron L Company
Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Display Type: Analog
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 5
- Conductivity Range: 0.0100 to 1.40E6
- Number of Control Relays: 4
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Number of Control Relays: 3
- Conductivity Range: 1 to 850000
- Form Factor: Panel
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from Burkert Fluid Control Systems
The B ürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000 temperature probe. The sensor... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -4 to 212
- Conductivity Range: 5.00E6 to 1.00E7
- Display Type: None
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
- Conductivity Range: 0.5000 to 20000
- Form Factor: Lab / Benchtop
from HORIBA Instruments, Inc.
Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration meter, and also to monitor changes in the concentration of specified... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Conductivity Range: 0.0 to 1.00E6
- Display Type: Digital
from Fischer Technology, Inc.
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
- Conductivity Range: 5.00E9 to 6.50E11
- Form Factor: Hand Held ; Portable
from Traceable® Products
Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is saved even when... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
- Conductivity Range: 0.1000 to 20000
- Form Factor: Hand Held
from Lovibond® Tintometer®
SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
- Conductivity Range: 1 to 19990
- Process Temp: 32 to 212
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2 to 3
- Conductivity Range: 0.0050 to 2000
- Process Temp: -22 to 482
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 10
- Conductivity Range: 0.0 to 600000
- Form Factor: Panel
from optek-Danulat, Inc.
The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Conductivity Range: 1 to 850000
- Display Type: None
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from HORIBA Instruments, Inc.
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Process Temp: 68 to 176
- Display Type: Digital
from Traceable® Products
Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read accurate... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
- Conductivity Range: 0.1000 to 20000
- Form Factor: Lab / Benchtop
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200000
- Process Temp: 32 to 212
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
- Conductivity Range: 0.0050 to 2000
- Process Temp: -22 to 482
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 392
- Conductivity Range: 0.0100 to 600000
- Number of Control Relays: 4
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from HORIBA Instruments, Inc.
The HE-480R industrial resistivity meter features the high-precision temperature compensation function. Its high-performance temperature compensation makes it ideal for sequential monitoring of ultra-pure water used in manufacturing processes in the semiconductor field, and many other fields,... [See More]
- Water Quality Parameters: Measures Resistivity
- Process Temp: 32 to 212
- Resistivity Range: 0.0 to 100000
- Form Factor: In-situ / Field
from Traceable® Products
Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99 millisiemens... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200
- Process Temp: 32 to 140
from Lovibond® Tintometer®
SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
- Conductivity Range: 0.0 to 2.00E6
- Process Temp: 23 to 212
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter in a rugged aluminum enclosure (IP 66). Measurement ranges: - Resistivity: 0.001 to 200 M Ω-cm. - Conductivity: 0.005... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 0.5000 to 1
- Conductivity Range: 0.0050 to 1000
- Process Temp: -22 to 266
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 4
- Conductivity Range: 0.0100 to 1.00E6
- Form Factor: Panel
from OMEGA Engineering, Inc.
The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.0500
- Conductivity Range: 0.0100 to 200000
- Resistivity Range: 0.0500 to ?
from HORIBA Instruments, Inc.
The HE-960TM offers high precision measurement of the conductivity of TMAH (Tetra Methyl Ammonium Hydroxide) solutions, the main component of the photoresist developer that is used in semiconductor and liquid crystal processes. The HE-960TM is also an environmentally-friendly product that uses... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: In-situ / Field
- User Controls: Digital Front Panel
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Wide conductivity measurement range from 0 to 2000... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
- Conductivity Range: 0.0 to 2000
- Process Temp: -22 to 482
from Emerson Automation Solutions – Rosemount
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 2
- Conductivity Range: 10 to 20000
- Form Factor: Panel
from OMEGA Engineering, Inc.
The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 1
- Conductivity Range: 0.0 to 200000
- Resistivity Range: 0.0 to 20000
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2 to 3
- Conductivity Range: 0.0050 to 2000
- Process Temp: -22 to 482
from OMEGA Engineering, Inc.
The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
- Conductivity Range: 200 to 20000
- Form Factor: Portable; Lab / Benchtop
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 0.0050 to 30
- Process Temp: -22 to 482
from OMEGA Engineering, Inc.
The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Resistivity Range: 10000 to ?
- Conductivity Range: 10000 to 1.00E6
- Process Temp: 32 to 266
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Measurement ranges: - Resistivity:... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.5000 to 1
- Conductivity Range: 0.0050 to 1000
- Resistivity Range: 1.00E-3 to 200
from OMEGA Engineering, Inc.
The OMEGA ® CDH-SD1 is innovative and easy to operate. What sets the CDH-SD1 apart from other conductivity meters is that it incorporates a real-time SD card data logger. The CDH-SD1 measures conductivity, TDS (Total Dissolved Solids) or salt concentration using a carbon rod electrode for long... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held ; Portable; Modular
- User Controls: Digital Front Panel
from SWAN Analytical USA, INC.
Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features. Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and alkalizing reagent concentration in power plants by differential conductivity measurement... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 122
- Conductivity Range: 0.0550 to 1000
- Form Factor: Panel
from OMEGA Engineering, Inc.
The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 2
- Conductivity Range: 0.0550 to 400000
- Resistivity Range: 10 to 18260
from SWAN Analytical USA, INC.
Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH value and alkalizing reagent concentration based on differential conductivity... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA ’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 9990
- Form Factor: Portable; In-situ / Field
from SWAN Analytical USA, INC.
Monitor for continuous acid (cation) conductivity measurement. Features. Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with integrated cation column and automatic deaeration, needle valve and digital sample flow meter. Nuclear grade cation resin has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2