Computer Interface Conductivity and Resistivity Meters
from Myron L Company
The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]
- User Controls: Computer Interface
- Conductivity Range: 1 to 10000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from Owlstone Inc.
Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]
- User Controls: Computer Interface
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Display Type: Video
from Fischer Technology, Inc.
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]
- User Controls: Digital Front Panel; Computer Interface
- Conductivity Range: 5.00E9 to 6.50E11
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000