Measures Conductivity / Dissolved Solids Conductivity and Resistivity Meters
from ABB Measurement & Analytics
Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Panel
- Accuracy: 1
- Display Type: Digital
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven ” electronics, including... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200000
- Form Factor: Lab / Benchtop; Panel
from RS Components, Ltd.
Extech EC210 Conductivity Meter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Conductivity Range: 2000
- Features and Functionality: Battery Powered
from Georg Fischer Piping Systems Ltd
Type 2819 Conductivity/Resistivity Electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Conductivity Range: 0.0550 to 100
from PCE Instruments / PCE Americas Inc.
Conductivity Meter PCE-PWT 10 pocket size conductivity tester / for ultrapure water / smallest measuring range 20 µS/cm / salinity measurement / temperature compensation up to 60 °C. The conductivity meter PCE-PWT 10 is a good solution for anyone who wants to check the conductivity of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Conductivity Range: 0.0 to 20000
from ABB Measurement & Analytics
ABB's Endura family of analytical transmitters are designed for the requirements of industrial customers. These 24 V DC transmitters are used in measurement and control applications across a broad range of industries including chemical, pulp & paper, mining and petroleum refining. The ACA592... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1.00E-3 to 1
- Conductivity Range: 0.0 to 2.00E6
- Form Factor: Panel (optional feature); Wall, Pipe
from Myron L Company
AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Display Type: Analog
from RS Components, Ltd.
RS PRO CD-4303 Conductivity Meter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2820 Conductivity/Resistivity Electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
from PCE Instruments / PCE Americas Inc.
Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature compensation. The... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held ; Portable
- Accuracy: 0.5000
- Display Type: Digital
from ABB Measurement & Analytics
The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor provides water treatment operators with a cost-effective tool for quick and accurate... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Lab / Benchtop
- User Controls: Digital Front Panel
from Myron L Company
The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 1 to 10000
- Process Temp: 32 to 160
from RS Components, Ltd.
Chauvin Arnoux P01710020 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2821 Conductivity/Resistivity Electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
from PCE Instruments / PCE Americas Inc.
The pH meter PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH meter PCE-PH 30 is used to control pH and conductivity. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 2000
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
AV412 UV254 dual-channel, low- and high-range dissolved organics monitors are designed for use on potable water treatment plants. In particular, they can be used to monitor the quality of the outlet from sand and carbon filters to provide a THM precursor measurement. Long term field trials have... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Panel; Wall, Pipe
- User Controls: Digital Front Panel
from Myron L Company
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 0.0 to 9999
- Process Temp: 32 to 160
from RS Components, Ltd.
Hanna Instruments HI-98303 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Conductivity/Resistivity Tools [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Conductivity Range: 1
from PCE Instruments / PCE Americas Inc.
Conductivity meter for EC and TDS (amount of salts and dissolved solid materials) With the conductivity meter PCE-CM 41 it is possible to measure conductivity value, the amount of all the solid material or dissolved salts (TDS - Total Dissolved Solids) and the temperature. The conductivity meter... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held ; Portable
- Conductivity Range: 0.0 to 2000
- Display Type: Digital
from ABB Measurement & Analytics
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
- Accuracy: 2 to 3
- Display Type: Digital
from Myron L Company
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 1 to 10000
- Process Temp: 32 to 160
from RS Components, Ltd.
Hanna Instruments HI-98304 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2850 Conductivity/Resistivity [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Electrical Output: Digital (S3L), one input
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
- Accuracy: 5 to 7
- Display Type: Digital
from Myron L Company
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure. 316 Stainless Steel Hardware. Reliable Solid-State Electronics. Automatic Temperature Compensation to 25 ºC/77 ºF up to 82 ºC/180 ºF. Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
- Form Factor: Panel
from RS Components, Ltd.
Hanna Instruments HI-98308 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2818 Conductivity/Resistivity Electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Conductivity Range: 0.0550 to 100
from ABB Measurement & Analytics
The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
- Accuracy: 5
- Display Type: Digital
from Myron L Company
The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 11000 to 15000
- Display Type: Analog
from RS Components, Ltd.
Extech EC500 Conductivity Meter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Conductivity Range: 19990
- Features and Functionality: Battery Powered
from Georg Fischer Piping Systems Ltd
Signet Conductivity/Resistivity Integral Systems with 9900 Transmitter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
from ABB Measurement & Analytics
The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
- Accuracy: 0.0050 to 0.1000
- Display Type: Digital
from Myron L Company
Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 1
- Conductivity Range: 0.0 to 9999
- Resistivity Range: 10 to 30000
from RS Components, Ltd.
Extech EC150 Conductivity Meter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Conductivity Range: 1999
- Features and Functionality: Battery Powered
from Georg Fischer Piping Systems Ltd
Type 2839-1V(D) to 2842-1V(D) PVDF Conductivity Electrodes [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Conductivity Range: 0.0550 to 100
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
- Form Factor: Panel
- User Controls: Digital Front Panel
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 10000
- Display Type: Analog
from RS Components, Ltd.
Extech EC400 Conductivity Meter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Conductivity Range: 1999
- Features and Functionality: Battery Powered
from Georg Fischer Piping Systems Ltd
Type 2850 Conductivity/Resistivity Integral Systems PVDF [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Electrical Output: Digital (S3L)
- Conductivity Range: 0.0550 to 100
from Myron L Company
Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Display Type: Analog
from RS Components, Ltd.
Jumo [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Georg Fischer Piping Systems Ltd
Type 2881-1(D) to 2884-1(D) CPVC Conductivity Electrodes [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Conductivity Range: 0.0550 to 100
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 0.0 to 999
- Form Factor: Hand Held ; Portable
from RS Components, Ltd.
Jumo [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Georg Fischer Piping Systems Ltd
Type 2881-1P(D) to 2884-1P(D) Polypropylene Conductivity Electrodes [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Conductivity Range: 0.0550 to 100
from Myron L Company
SCALED IN BOTH RANGES. 0-5000 ppm of TDS (442). 0-5000 ppm of NaCl. The “dual ” range PoolMeter ™ is the perfect instrument for the measurement and control of pools and spas. The “dual ” range PoolMeter is a simple compact instrument which operates on the principal of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 5000
- Display Type: Analog
from RS Components, Ltd.
Hanna Instruments HI-98311 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2881-1K(D) to 2884-1K(D) PEEK Conductivity Electrodes [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Conductivity Range: 0.0550 to 100
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Form Factor: Lab / Benchtop
- Number of Control Relays: 3
- Display Type: Video
from RS Components, Ltd.
Hanna Instruments HI98312 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2850 Conductivity/Resistivity Integral Systems CPVC [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Electrical Output: Digital (S3L)
- Conductivity Range: 0.0550 to 100
from Myron L Company
The choice of professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop; In-situ / Field
- Conductivity Range: 0.0 to 1250
- Display Type: Analog
from RS Components, Ltd.
Hanna Instruments HI99300 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from Georg Fischer Piping Systems Ltd
Type 2822/2823 Conductivity/Resistivity Electrode [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Conductivity Range: 100 to ?
from Myron L Company
The innovative Myron L ® RO-CHECK (U.S. Patent # 4,762,611) reliably monitors total dissolved solids 24 hours a day. A quick glance at the display assures RO users of their water TDS quality. Should membrane failure or other problems cause TDS to rise above the set point, the words "CHECK... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
- Conductivity Range: 30 to 750
- Display Type: Video
from RS Components, Ltd.
Hanna Instruments HI99301 [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
from CSC Scientific Company, Inc.
Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use. Measurement Range: 0.00 to 10.0% (g/100g). Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Process Temp: 41 to 212
- Display Type: Digital
from Real Tech, Inc.
Real Tech ’s Conductivity sensor measurement is based on the use of 4 electrodes (2 graphic and 2 platinum). An alternating current of constant voltage is established between the graphic pair of electrodes. The voltage measured between these electrodes is a function of resistance, and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Operating Temperature: 32 to 122
from Iwaki America and Walchem, IWAKI America Inc
The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 3
- Conductivity Range: 50 to 1000
- Display Type: Video
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from REED-Direct
Compact pen style for true portability. Carbon rod electrode. Temperature measurement, °C/ °F. Automatic pressure compensation. Data hold, Record (max., min.). IP-67 rated water resistant housing. External calibration buttons. 4 x 1.5V AAA batteries [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held
- User Controls: Digital Front Panel
from M.A.E. Apparecchiature Elettroniche srl
TCR24 is designed to measure soil heat transmission (soil tendency to transmit heat). This type of survey is usually carried out prior to install underground pipes, or prior to build geo-thermic wells to detect heat from the soil, for buildings heating or conditioning. Measurement can be done on... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
- Form Factor: Portable
- User Controls: Digital Front Panel
from Burkert Fluid Control Systems
The B ürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000 temperature probe. The sensor... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from Alfa Laval Inc.
Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid ’s ability to carry electrical currents. Touch screen, easy to use. The conductivity transmitter features an integrated... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 1.5
- Conductivity Range: 50 to 1000
- Form Factor: In-situ / Field
from Traceable® Products
Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is saved even when... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
- Conductivity Range: 0.1000 to 20000
- Form Factor: Hand Held
from HORIBA Instruments, Inc.
Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration meter, and also to monitor changes in the concentration of specified... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Conductivity Range: 0.0 to 1.00E6
- Display Type: Digital
from Fischer Technology, Inc.
The SIGMASCOPE GOLD B measures the conductivity of gold bullions. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held ; Portable
- User Controls: Digital Front Panel
from optek-Danulat, Inc.
The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Conductivity Range: 1 to 850000
- Display Type: None
from Precision Measurement Engineering, Inc.
The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and one... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 104
- Conductivity Range: 5.00E11 to 8.00E14
- Form Factor: Lab / Benchtop
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2 to 3
- Conductivity Range: 0.0050 to 2000
- Process Temp: -22 to 482
from Lovibond® Tintometer®
SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
- Conductivity Range: 1 to 19990
- Process Temp: 32 to 212
from Madison Company
The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
- Form Factor: In-situ / Field; 1" NPT
- User Controls: None
from Meter Group
Complete Moisture Characteristics in 3-5 Days. Hyprop is a modular lab instrument that generates a moisture characteristic and determines the hydraulic conductivity of soil samples in standard 250 ml soil sampling rings. After set-up, the system generates the moisture characteristic while running... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Modular
- User Controls: Digital Front Panel
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 5
- Conductivity Range: 0.0100 to 1.40E6
- Number of Control Relays: 4
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
- Conductivity Range: 0.5000 to 20000
- Form Factor: Lab / Benchtop
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from Cole-Parmer
bull; Compact durable unit provides fast and accurate salinity readings. • Process more samples with the quick 3-second stabilization. • Measure up to 10% salt concentration in liquid solutions. • Program the offset feature with dilution or conversion factors for greater accuracy. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from CSC Scientific Company, Inc.
Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into semi-solid foods, however,... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Process Temp: 41 to 212
- Display Type: Digital
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from REED-Direct
RS232 interface and data hold. Min/Max, recall and auto shut off. Included accessories: conductivity/ TDS probe and hard carrying case. SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms. TDS Range: 2,000 ppm, 20,000 ppm. Temperature Range: 32 to 140 °F/0 to 60 °C [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held
- User Controls: Digital Front Panel
from Traceable® Products
Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read accurate... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
- Conductivity Range: 0.1000 to 20000
- Form Factor: Lab / Benchtop
from HORIBA Instruments, Inc.
Compact conductivity meter for measurement of low concentration which have glass carbon sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant. Wide range compatibility: 0 - 9999 μS/cm. Chemical resistant carbon sensor. Compact size [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Conductivity Range: 0.0 to 9999
- Display Type: Digital
from Fischer Technology, Inc.
The SIGMASCOPE GOLD C measures the conductivity of gold coins. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the conductivity,... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held ; Portable
- User Controls: Digital Front Panel
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Process Temp: 32 to 302
- Display Type: None
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 0.0050 to 30
- Process Temp: -22 to 482
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200000
- Process Temp: 32 to 212
from Madison Company
The M3784-220 (220 VAC) conductivity sensor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations,... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
- Form Factor: In-situ / Field; 1" NPT
- User Controls: None
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 10
- Conductivity Range: 0.0 to 600000
- Form Factor: Panel
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from Cole-Parmer
bull; Compact durable unit provides fast and accurate salinity readings. • Process more samples with the quick 3-second stabilization. • Measure up to 10% salt concentration in liquid solutions. • Program the offset feature with dilution or conversion factors for greater accuracy. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
from CSC Scientific Company, Inc.
Our newest model in the Salt Meter family; ideal for measuring soups and sauces; can measure salinity levels in a number of samples quickly!. Scale: Salt Concentration (g/100ml); temperature. Measurement Range: 0.00 to 10.0% (g/100g) of salt concentration 5.0 º to 100 º C. Resolution:... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Process Temp: 41 to 212
- Display Type: Digital
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from REED-Direct
Check the condition of water filters. Large LCD display. High input impedance. Data Hold function. Includes batteries. Probe included [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held
- User Controls: Digital Front Panel
from Traceable® Products
Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99 millisiemens... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 200
- Process Temp: 32 to 140
from HORIBA Instruments, Inc.
High precision, wide-range citric acid monitor having chemical resistance sensor. Measurement range : 0 - 2%. Wide range measurement. Concentration: 0 - 2%, Conductivity: 0 - 10 mS/cm. High precision. PFA Sensor [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Conductivity Range: 0.0 to 10000
- Display Type: Digital
from Fischer Technology, Inc.
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
- Conductivity Range: 5.00E9 to 6.50E11
- Form Factor: Hand Held ; Portable
from optek-Danulat, Inc.
The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements with great repeatability, linearity and resolution. The AF45 can be used for HPLC... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Process Temp: 32 to 302
- Display Type: None
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Measurement ranges: - Resistivity:... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.5000 to 1
- Conductivity Range: 0.0050 to 1000
- Resistivity Range: 1.00E-3 to 200
from Lovibond® Tintometer®
SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
- Conductivity Range: 0.0 to 2.00E6
- Process Temp: 23 to 212
from Madison Company
The M3784-24 conductivity sensor and probe kit comes with the Madison R2-24 solid state controller and provides do-it-yourself automatic liquid level control for 24 VAC input voltage systems. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
- Form Factor: In-situ / Field; 1" NPT
- User Controls: None
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 392
- Conductivity Range: 0.0100 to 600000
- Number of Control Relays: 4
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19.99
- Process Temp: -58 to 158
from Cole-Parmer
bull; Convenient auto-ranging of conductivity with temperature measurements. • Economical alternative for basic conductivity measurements. • Four conductivity measurement ranges between 0 and 200 mS. • IP57 waterproof rating. • Protective rubber boot with convenient fold-out... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Display Type: Video
from CSC Scientific Company, Inc.
Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
- Process Temp: 41 to 212
- Display Type: Digital
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from HORIBA Instruments, Inc.
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Process Temp: 68 to 176
- Display Type: Digital
from optek-Danulat, Inc.
The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
- Process Temp: 32 to 302
- Display Type: None
from SWAN Analytical USA, INC.
Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features. Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and alkalizing reagent concentration in power plants by differential conductivity measurement... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 122
- Conductivity Range: 0.0550 to 1000
- Form Factor: Panel
from Madison Company
The M3850 is a small, low-cost stainless steel-polypropylene conductivity sensor probe designed for conductive liquids or water applications. When installed into a metal tank the probe or probes act as single point level conductors between each probe tip and the surrounding tank. Multiple probes... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
- Form Factor: In-situ / Field
- User Controls: None
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 4
- Conductivity Range: 0.0100 to 1.00E6
- Form Factor: Panel
from OMEGA Engineering, Inc.
The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.0500
- Conductivity Range: 0.0100 to 200000
- Resistivity Range: 0.0500 to ?
from Cole-Parmer
bull; Conductivity pocket testers make it easy for everyone to report identical readings. • Waterproof pocket testers fulfill CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP and ISO. • Simply turn on, and insert - dual display shows results and temperature. •... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from HORIBA Instruments, Inc.
High stability measurement H2O2 concentration. The repeatability: FS +/- 0.2%. Can select 4 types of measurement range in-line detectors. High precision. Repeatability: FS +/- 0.2%. Wide range measurement. 0 - 1000 ppm (ZH-10HPO Detector). 0 - 4000 ppm (ZH-40HPO Detector). 0 - 1 % (ZH-100HPO... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Process Temp: 41 to 86
- Display Type: Digital
from SWAN Analytical USA, INC.
Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH value and alkalizing reagent concentration based on differential conductivity... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from Emerson Automation Solutions – Rosemount
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 2
- Conductivity Range: 10 to 20000
- Form Factor: Panel
from OMEGA Engineering, Inc.
The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 1
- Conductivity Range: 0.0 to 200000
- Resistivity Range: 0.0 to 20000
from Cole-Parmer
bull; Conductivity pocket testers make it easy for everyone to report identical readings. • Waterproof pocket testers fulfill CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP and ISO. • Simply turn on, and insert - dual display shows results and temperature. •... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from HORIBA Instruments, Inc.
The MEXA-1170HCLD is available as an atmospheric (A) and a vacuum (V) model. With nine ranges available from 10 ppm up to 10,000ppm, these instruments are designed to fit most applications in the industry. Compact and Easy NO and NOx Analysis. The MEXA-1170HCLD Series condenses high-level functions... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: In-situ / Field
- User Controls: Digital Front Panel
from SWAN Analytical USA, INC.
Monitor for continuous acid (cation) conductivity measurement. Features. Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with integrated cation column and automatic deaeration, needle valve and digital sample flow meter. Nuclear grade cation resin has... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
- Conductivity Range: 200 to 20000
- Form Factor: Portable; Lab / Benchtop
from Cole-Parmer
bull; Simultaneously displays conductivity and temperature readings. • Accuracy of <tol > 2% full-scale plus one digit. • Automatic and manual temperature compensation. • Minimum, maximum, and hold functions. • Serial RS-232 ouput allow connection to computer or optional... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
- Form Factor: Portable
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from HORIBA Instruments, Inc.
With 14 selectable ranges - from 0-10 ppmC to 0-200,000 ppmC - MEXA-1170HFID can measure direct, CVS/tunnel-diluted, and evaporative-emission samples. A ten-key control pad and a color LCD make it easy to monitor the test data. Data transfer to a remote computer is possible via RS-232 or an optional... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Process Temp: 235 to 376
- Display Type: Digital
from SWAN Analytical USA, INC.
Complete monitoring systemfor the automatic, continuous measurement of the specific (total) conductivity. Features. Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with needle valve and digital sample flow meter. Quick sensor release with patented... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.0550 to 1000
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Resistivity Range: 10000 to ?
- Conductivity Range: 10000 to 1.00E6
- Process Temp: 32 to 266
from Cole-Parmer
• Easy use with accurate results. • Accuracy to <tol >0.3% plus one digit. • RS-232 serial output. • Unit comes with a probe holder arm. • Supplied with 115 VAC adapter [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
- Form Factor: Lab / Benchtop
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from HORIBA Instruments, Inc.
The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 50 to 104
- Conductivity Range: 0.0 to 1.00E6
- Form Factor: Hand Held ; Portable
from SWAN Analytical USA, INC.
Complete monitoring system for the automatic, continuous measurement of the specific resistivity / specific conductivity in high purity water. Features. Complete system mounted on stainless steel mounting panel. Transmitter AMI Rescon in a rugged aluminum enclosure (IP 66). High precision... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.5000 to 1
- Conductivity Range: 0.0100 to 1000
- Resistivity Range: 10 to 18180
from OMEGA Engineering, Inc.
The OMEGA ® CDH-SD1 is innovative and easy to operate. What sets the CDH-SD1 apart from other conductivity meters is that it incorporates a real-time SD card data logger. The CDH-SD1 measures conductivity, TDS (Total Dissolved Solids) or salt concentration using a carbon rod electrode for long... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: Hand Held ; Portable; Modular
- User Controls: Digital Front Panel
from Cole-Parmer
• Four programmable custom calibration points. • Measures micohms(microsiemens), megohms,dissoved solids, concentration, and salinty with recorder output. • Accuracy <tol > 0.3% plus 1 digit. • Size is 3-3/4 x 6-3/4 x 1-1/2''. • Traceable to NIST [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
- Form Factor: Portable
from OTT Hydromet
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.0030
- Conductivity Range: 0.0 to 70000
from HORIBA Instruments, Inc.
High precision, wide-range KOH monitor having chemical resistance sensor. Measurement range : 0 - 20%. Wide range measurement. Concentration: 0 - 20%, Conductivity: 0 - 1000 mS/cm. High precision. PFA Sensor [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Conductivity Range: 0.0 to 1.00E6
- Display Type: Digital
from SWAN Analytical USA, INC.
For monitoring conductivity in a wide range (0.1 microS/cm to 100 mS/cm) in potable water, effluent and cooling water. Features. 4-Electrode platinum conductivity sensor with built-in temperature probe. Excellent stability and fouling resistance. Ready for installation and start-up. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -22 to 266
- Conductivity Range: 0.1000 to 100
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 2
- Conductivity Range: 0.0550 to 400000
- Resistivity Range: 10 to 18260
from Cole-Parmer
bull; Traceable to NIST for accuracy. • Takes accurate readings within five seconds. • Easy-to-use unit is designed for routine analysis and quality control. • Up to five calibration points may be entered for accurate readings across the full conductivity range. To assure accuracy an... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
- Form Factor: Portable
from OTT Hydromet
The HYDROLAB conductivity sensor uses four graphite electrodes in an open cell design to provide extremely accurate and reliable data with very low maintenance. The sensor is used to measure specific conductance, salinity, total dissolved solids (TDS), and resistivity. (accessory cannot be purchased... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Conductivity Range: 0.0 to 100000
from HORIBA Instruments, Inc.
The MEXA 1170 SX is a new instrument used to measure sulfur for after treatment and transient lubricant oil consumption. The analyzer uses ultraviolet fluorescence (UVF) for detection and it can be operated in a total sulfur mode, analyzing sulfur oxides, hydrogen sulfide and all organic sulfur... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: In-situ / Field
- User Controls: Digital Front Panel
from OMEGA Engineering, Inc.
Pocket-sized, digital conductivity meter offers a variety of measuring ranges in one model. Ideal for quick field checks of water-based solutions, the CDH-7X combines the measuring sensor and meter in one compact, pocket-size package. It measures ranges of 0 to 199 µS/cm, 0.0 to 1.99 mS/cm,... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 19900
- Form Factor: Hand Held ; Portable; In-situ / Field
from Cole-Parmer
bull; IntelliCAL <tm > smart probes have â € œplug-and-play â € technology for maximum flexibility. • HQd meters with probes packaged together for your convenience. • Option to select from 13 languages in setup mode. • Store up to 500 data sets with... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Form Factor: Portable
from HORIBA Instruments, Inc.
The CS-100F4 is a new system concept that enables multipoint chemical measurement in a single unit. The CS-100F4 further expands HORIBA ’s CS series lineup, which is known for its high-precision concentration monitoring of the various chemicals used in the etching and cleaning processes for... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: In-situ / Field
- User Controls: Digital Front Panel
from OMEGA Engineering, Inc.
The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for automatic... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 20000
- Form Factor: Portable; In-situ / Field
from Cole-Parmer
bull; Designed for Hach HQd meters only. • IntelliCAL Probes: • Digital solid-state technology for 'plug-and-play' performance. • Factory calibrated-ready to use out of box. • Move between meters without recalibrating. IntelliCAL probes store their own calibration data and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from HORIBA Instruments, Inc.
In 3D NAND manufacturing process, dozens of layers of SiO2 and SiN are deposited, and the SiN layer is selectively removed using hot phos. In this process, the desired etching rate can be achieved by controlling the concentration and temperature of the chemical solution. Previous products have... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
- Process Temp: 338
- Display Type: Digital
from OMEGA Engineering, Inc.
The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/ °C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
- Conductivity Range: 0.0 to 199900
- Form Factor: Hand Held ; Portable
from Cole-Parmer
bull; Designed for Hach HQd meters only. • IntelliCAL Probes: • Digital solid-state technology for 'plug-and-play' performance. • Factory calibrated-ready to use out of box. • Move between meters without recalibrating. IntelliCAL probes store their own calibration data and... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
from HORIBA Instruments, Inc.
The HE-960TM offers high precision measurement of the conductivity of TMAH (Tetra Methyl Ammonium Hydroxide) solutions, the main component of the photoresist developer that is used in semiconductor and liquid crystal processes. The HE-960TM is also an environmentally-friendly product that uses... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
- Form Factor: In-situ / Field
- User Controls: Digital Front Panel
from OMEGA Engineering, Inc.
The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style conductivity... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.3000
- Conductivity Range: 0.0 to 2.00E6
- Resistivity Range: 0.0 to 19990
from Cole-Parmer
bull; All-in-one kits with everything you need to start testing. • Guided, menu navigation makes conductivity testing fast and simple. • Waterproof, IP67-rated housing. • Large backlit LCD with anti-glare coating. The sensION EC5 conductivity, TDS, salinity and temperature meter is... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video
from OMEGA Engineering, Inc.
The CDH-5020 Series, PHH-5000 Series, and TDH-5031 are easy to use. The units feature a telescoping electrode which extends to 80 mm. The kits are supplied with a carrying case, battery, calibration solution, and complete instructions. The ORP-5041 does not come with screw driver and calibration... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held ; Portable; In-situ / Field
- Accuracy: 1
- Display Type: Digital
from Cole-Parmer
bull; Easily measure samples as small as 100 <mu >L!. • Measures conductivity and features salinity from 0 to 1.1%. • Functions include one-touch calibration, auto-hold, low-battery indication, and auto shut-off (after 60 minutes of nonuse). • Temperature alarm alerts you when... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features and Functionality: Battery Powered
- Display Type: Video
from OMEGA Engineering, Inc.
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA ’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
- Conductivity Range: 0.0 to 9990
- Form Factor: Portable; In-situ / Field
from Cole-Parmer
bull; Intuitive touch-screen operation makes it easy to navigate. • On-screen support for setup, maintenance, and troubleshooting. • Auto hold function for calibration and measurement. • Up to 2000 GLP/GMP data sets. • USB PC communication and USB memory. The Laqua F-70 series... [See More]
- Water Quality Parameters: Measures Conductivity / Dissolved Solids