User Controls: None Conductivity and Resistivity Meters
from Alfa Laval Inc.
Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid ’s ability to carry electrical currents. Touch screen, easy to use. The conductivity transmitter features an integrated... [See More]
- User Controls: None
- Conductivity Range: 50 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 1.5
from Madison Company
The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or... [See More]
- User Controls: None
- Form Factor: In-situ / Field; 1" NPT
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
from optek-Danulat, Inc.
The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]
- User Controls: None
- Conductivity Range: 1 to 850000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
from Hanna Instruments, Inc.
Long battery life, rugged housing [See More]
- User Controls: None
- Conductivity Range: 0.1000 to 99.9
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from Madison Company
The M3784-220 (220 VAC) conductivity sensor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations,... [See More]
- User Controls: None
- Form Factor: In-situ / Field; 1" NPT
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- User Controls: None
- Process Temp: 32 to 302
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
from Madison Company
The M3784-24 conductivity sensor and probe kit comes with the Madison R2-24 solid state controller and provides do-it-yourself automatic liquid level control for 24 VAC input voltage systems. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be... [See More]
- User Controls: None
- Form Factor: In-situ / Field; 1" NPT
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
from optek-Danulat, Inc.
The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements with great repeatability, linearity and resolution. The AF45 can be used for HPLC... [See More]
- User Controls: None
- Process Temp: 32 to 302
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
from Madison Company
The M3850 is a small, low-cost stainless steel-polypropylene conductivity sensor probe designed for conductive liquids or water applications. When installed into a metal tank the probe or probes act as single point level conductors between each probe tip and the surrounding tank. Multiple probes... [See More]
- User Controls: None
- Form Factor: In-situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: None
from optek-Danulat, Inc.
The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for HPLC... [See More]
- User Controls: None
- Process Temp: 32 to 302
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line