Analog Current Output Conductivity and Resistivity Meters
from ABB Measurement & Analytics
ABB's Endura family of analytical transmitters are designed for the requirements of industrial customers. These 24 V DC transmitters are used in measurement and control applications across a broad range of industries including chemical, pulp & paper, mining and petroleum refining. The ACA592... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0 to 2.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1.00E-3 to 1
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- Electrical Output: Analog Voltage; Analog Current; Switch / Alarm Relay
- Number of Control Relays: 3
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Form Factor: Lab / Benchtop
from Georg Fischer Piping Systems Ltd
Type 2850 Conductivity/Resistivity [See More]
- Electrical Output: Analog Current; 4 - 20mA, one input
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
from ABB Measurement & Analytics
AV412 UV254 dual-channel, low- and high-range dissolved organics monitors are designed for use on potable water treatment plants. In particular, they can be used to monitor the quality of the outlet from sand and carbon filters to provide a THM precursor measurement. Long term field trials have... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Form Factor: Panel; Wall, Pipe
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Digital
from Georg Fischer Piping Systems Ltd
Type 2850 Conductivity/Resistivity Integral Systems PVDF [See More]
- Electrical Output: Analog Current; 4 to 20 mA
- Conductivity Range: 0.0550 to 100
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
from ABB Measurement & Analytics
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Electrical Output: Analog Current
- Accuracy: 2 to 3
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
from Georg Fischer Piping Systems Ltd
Type 2850 Conductivity/Resistivity Integral Systems CPVC [See More]
- Electrical Output: Analog Current; 4 to 20 mA
- Conductivity Range: 0.0550 to 100
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Conductivity Range: 1 to 850000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Number of Control Relays: 3
from Iwaki America and Walchem, IWAKI America Inc
The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Conductivity Range: 50 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 3
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0050 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2 to 3
from Burkert Fluid Control Systems
The B ürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000 temperature probe. The sensor... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 5.00E6 to 1.00E7
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: -4 to 212
from HORIBA Instruments, Inc.
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Process Temp: 68 to 176
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0100 to 1.40E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 5
from OMEGA Engineering, Inc.
The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Conductivity Range: 10000 to 1.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Resistivity Range: 10000 to ?
from optek-Danulat, Inc.
The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 1 to 850000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-line
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0050 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
from Burkert Fluid Control Systems
B ürkert ’s inductive conductivity meter Type 8228 is designed for usage under harsh conditions in many industrial processes for measuring in concentrated liquids like acids, caustics or salt-solutions over a wide measuring range. Applications like cooling water monitoring (i.e. dilution... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 176
from HORIBA Instruments, Inc.
The HE-480R industrial resistivity meter features the high-precision temperature compensation function. Its high-performance temperature compensation makes it ideal for sequential monitoring of ultra-pure water used in manufacturing processes in the semiconductor field, and many other fields,... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Resistivity Range: 0.0 to 100000
- Water Quality Parameters: Measures Resistivity
- Process Temp: 32 to 212
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0 to 600000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 10
from OMEGA Engineering, Inc.
The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Conductivity Range: 0.0550 to 400000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 2
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter in a rugged aluminum enclosure (IP 66). Measurement ranges: - Resistivity: 0.001 to 200 M Ω-cm. - Conductivity: 0.005... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0050 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 0.5000 to 1
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0100 to 600000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 392
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Wide conductivity measurement range from 0 to 2000... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0100 to 1.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 4
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0050 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2 to 3
from Emerson Automation Solutions – Rosemount
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 10 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 2
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0050 to 30
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Measurement ranges: - Resistivity:... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0050 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.5000 to 1
from SWAN Analytical USA, INC.
Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features. Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and alkalizing reagent concentration in power plants by differential conductivity measurement... [See More]
- Electrical Output: Analog Current
- Conductivity Range: 0.0550 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 122