Self-test / Diagnostics Conductivity and Resistivity Meters

4 Results
2-wire, field-mount conductivity transmitter, ATEX/IECEx -- ACA592
from ABB Measurement & Analytics

ABB's Endura family of analytical transmitters are designed for the requirements of industrial customers. These 24 V DC transmitters are used in measurement and control applications across a broad range of industries including chemical, pulp & paper, mining and petroleum refining. The ACA592... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 1.00E-3 to 1
  • Conductivity Range: 0.0 to 2.00E6
  • Form Factor: Panel (optional feature); Wall, Pipe
Intelligent Four-Wire Analyzer -- Model 1056
from Emerson Automation Solutions – Rosemount

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.6000 to 10
  • Conductivity Range: 0.0 to 600000
  • Form Factor: Panel
Conductivity and Conductivity/TDS Meter -- CDH222
from OMEGA Engineering, Inc.

The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 3
  • Conductivity Range: 200 to 20000
  • Form Factor: Portable; Lab / Benchtop
Toroidal Conductivity Controllers -- WEC/WDEC410
from Iwaki America and Walchem, IWAKI America Inc

The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]

  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 1 to 3
  • Conductivity Range: 50 to 1000
  • Display Type: Video