Digital Display Conductivity and Resistivity Meters
from ABB Measurement & Analytics
Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]
- Display Type: Digital
- Accuracy: 1
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Panel
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven ” electronics, including... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from PCE Instruments / PCE Americas Inc.
Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature compensation. The... [See More]
- Display Type: Digital
- Accuracy: 0.5000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor provides water treatment operators with a cost-effective tool for quick and accurate... [See More]
- Display Type: Digital
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset... [See More]
- Display Type: Digital
- Resistivity Range: 0.0 to 20000
- Water Quality Parameters: Measures Resistivity
- Accuracy: -1 to 1
from PCE Instruments / PCE Americas Inc.
The pH meter PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH meter PCE-PH 30 is used to control pH and conductivity. [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from ABB Measurement & Analytics
AV412 UV254 dual-channel, low- and high-range dissolved organics monitors are designed for use on potable water treatment plants. In particular, they can be used to monitor the quality of the outlet from sand and carbon filters to provide a THM precursor measurement. Long term field trials have... [See More]
- Display Type: Digital
- Form Factor: Panel; Wall, Pipe
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Myron L Company
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 9999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from PCE Instruments / PCE Americas Inc.
Conductivity meter for EC and TDS (amount of salts and dissolved solid materials) With the conductivity meter PCE-CM 41 it is possible to measure conductivity value, the amount of all the solid material or dissolved salts (TDS - Total Dissolved Solids) and the temperature. The conductivity meter... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Display Type: Digital
- Accuracy: 2 to 3
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
from Myron L Company
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature... [See More]
- Display Type: Digital
- Conductivity Range: 1 to 10000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 200
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from ABB Measurement & Analytics
The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an... [See More]
- Display Type: Digital
- Accuracy: 5 to 7
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
from Myron L Company
Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 9999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 1
from ABB Measurement & Analytics
The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Display Type: Digital
- Accuracy: 5
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Lab / Benchtop
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1
from Lovibond® Tintometer®
SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]
- Display Type: Digital
- Conductivity Range: 1 to 19990
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
from REED-Direct
Compact pen style for true portability. Carbon rod electrode. Temperature measurement, °C/ °F. Automatic pressure compensation. Data hold, Record (max., min.). IP-67 rated water resistant housing. External calibration buttons. 4 x 1.5V AAA batteries [See More]
- Display Type: Digital
- Form Factor: Hand Held
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Fischer Technology, Inc.
The SIGMASCOPE GOLD B measures the conductivity of gold bullions. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the... [See More]
- Display Type: Digital
- Form Factor: Hand Held ; Portable
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Precision Measurement Engineering, Inc.
The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and one... [See More]
- Display Type: Digital
- Conductivity Range: 5.00E11 to 8.00E14
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Process Temp: 32 to 104
from Meter Group
Complete Moisture Characteristics in 3-5 Days. Hyprop is a modular lab instrument that generates a moisture characteristic and determines the hydraulic conductivity of soil samples in standard 250 ml soil sampling rings. After set-up, the system generates the moisture characteristic while running... [See More]
- Display Type: Digital
- Form Factor: Modular
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Amprobe Test Tools
Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 1999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Form Factor: Hand Held
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Display Type: Digital
- Conductivity Range: 0.0100 to 1.40E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 5
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 19.99
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from HORIBA Instruments, Inc.
The HE-960RW-GC(W) is a 2-channel simultaneous-measurement carbon sensor, resistivity meter that can be connected with two sensors. The measurement range is: 0 - 100.0 M Ω ・cm. The high performance and high precision is maintained while simultaneously measuring the output of the... [See More]
- Display Type: Digital
- Resistivity Range: 0.0 to 100000
- Water Quality Parameters: Measures Resistivity
- Form Factor: In-situ / Field
from CSC Scientific Company, Inc.
Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use. Measurement Range: 0.00 to 10.0% (g/100g). Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to... [See More]
- Display Type: Digital
- Process Temp: 41 to 212
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]
- Display Type: Digital
- Conductivity Range: 0.5000 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
from Traceable® Products
Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is saved even when... [See More]
- Display Type: Digital
- Conductivity Range: 0.1000 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
from Alfa Laval Inc.
Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid ’s ability to carry electrical currents. Touch screen, easy to use. The conductivity transmitter features an integrated... [See More]
- Display Type: Digital
- Conductivity Range: 50 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 1.5
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Display Type: Digital
- Conductivity Range: 0.0050 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 2 to 3
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from REED-Direct
RS232 interface and data hold. Min/Max, recall and auto shut off. Included accessories: conductivity/ TDS probe and hard carrying case. SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms. TDS Range: 2,000 ppm, 20,000 ppm. Temperature Range: 32 to 140 °F/0 to 60 °C [See More]
- Display Type: Digital
- Form Factor: Hand Held
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Fischer Technology, Inc.
The SIGMASCOPE GOLD C measures the conductivity of gold coins. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the conductivity,... [See More]
- Display Type: Digital
- Form Factor: Hand Held ; Portable
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 600000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 10
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 19.99
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from HORIBA Instruments, Inc.
Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration meter, and also to monitor changes in the concentration of specified... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 1.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
from CSC Scientific Company, Inc.
Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into semi-solid foods, however,... [See More]
- Display Type: Digital
- Process Temp: 41 to 212
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
from Traceable® Products
Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read accurate... [See More]
- Display Type: Digital
- Conductivity Range: 0.1000 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.3000
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Display Type: Digital
- Conductivity Range: 0.0050 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
from Lovibond® Tintometer®
SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 2.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
from REED-Direct
Check the condition of water filters. Large LCD display. High input impedance. Data Hold function. Includes batteries. Probe included [See More]
- Display Type: Digital
- Form Factor: Hand Held
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: Digital Front Panel
from Fischer Technology, Inc.
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]
- Display Type: Digital
- Conductivity Range: 5.00E9 to 6.50E11
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.5000
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- Display Type: Digital
- Conductivity Range: 0.0100 to 1.00E6
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 0.6000 to 4
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 19.99
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from HORIBA Instruments, Inc.
Compact conductivity meter for measurement of low concentration which have glass carbon sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant. Wide range compatibility: 0 - 9999 μS/cm. Chemical resistant carbon sensor. Compact size [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 9999
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
from CSC Scientific Company, Inc.
Our newest model in the Salt Meter family; ideal for measuring soups and sauces; can measure salinity levels in a number of samples quickly!. Scale: Salt Concentration (g/100ml); temperature. Measurement Range: 0.00 to 10.0% (g/100g) of salt concentration 5.0 º to 100 º C. Resolution:... [See More]
- Display Type: Digital
- Process Temp: 41 to 212
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
from Traceable® Products
Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99 millisiemens... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 200
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features. Measuring and control transmitter in a rugged aluminum enclosure (IP 66). Measurement ranges: - Resistivity: 0.001 to 200 M Ω-cm. - Conductivity: 0.005... [See More]
- Display Type: Digital
- Conductivity Range: 0.0050 to 1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 0.5000 to 1
from Emerson Automation Solutions – Rosemount
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]
- Display Type: Digital
- Conductivity Range: 10 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1 to 2
from OMEGA Engineering, Inc.
The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]
- Display Type: Digital
- Conductivity Range: 0.0100 to 200000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
- Accuracy: 0.0500
from HORIBA Instruments, Inc.
The HE-960R-GC(W) is resistivity meter to use glass carbon for its sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant to such wet cleaning solutions as hydrofluoric acid and hydrogen peroxide. This is especially effective for resistivity measurement in the... [See More]
- Display Type: Digital
- Resistivity Range: 0.0 to 100000
- Water Quality Parameters: Measures Resistivity
- Form Factor: In-situ / Field
from CSC Scientific Company, Inc.
Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration. [See More]
- Display Type: Digital
- Process Temp: 41 to 212
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Hand Held
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Wide conductivity measurement range from 0 to 2000... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
- Accuracy: 1
from OMEGA Engineering, Inc.
The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and compensate... [See More]
- Display Type: Digital
- Conductivity Range: 200 to 20000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 3
from HORIBA Instruments, Inc.
High precision, wide-range citric acid monitor having chemical resistance sensor. Measurement range : 0 - 2%. Wide range measurement. Concentration: 0 - 2%, Conductivity: 0 - 10 mS/cm. High precision. PFA Sensor [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 10000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
from SWAN Analytical USA, INC.
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. [See More]
- Display Type: Digital
- Conductivity Range: 0.0050 to 2000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2 to 3
from OMEGA Engineering, Inc.
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA ’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe... [See More]
- Display Type: Digital
- Conductivity Range: 0.0 to 9990
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 2
from HORIBA Instruments, Inc.
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of... [See More]
- Display Type: Digital
- Process Temp: 68 to 176
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: In-situ / Field
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features. For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). Conductivity measuring range from 0.055 µS/cm to 30mS/cm. Connections... [See More]
- Display Type: Digital
- Conductivity Range: 0.0050 to 30
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Accuracy: 1