Hand Held Conductivity and Resistivity Meters

34 Results
Conductivity Meters -- 102466 [EC210 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech EC210 Conductivity Meter [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 2000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Features and Functionality: Battery Powered
Bluetooth Enabled Conductivity, TDS, Salinity, Temperature Meter -- ULTRAPENx2™ PTBT1™
from Myron L Company

The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 1 to 10000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 1
Conductivity Meter -- PCE-SM 11
from PCE Instruments / PCE Americas Inc.

Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature compensation. The... [See More]

  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.5000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Conductivity Meters -- 1238777
from RS Components, Ltd.

RS PRO CD-4303 Conductivity Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
Conductivity, TDS, pH and Temperature Measurement -- TechPro II™ TP1
from Myron L Company

Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 0.0 to 9999
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 1
pH Meter -- PCE-PH 30
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH meter PCE-PH 30 is used to control pH and conductivity. [See More]

  • Form Factor: Hand Held ; Portable
  • Conductivity Range: 0.0 to 2000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
Conductivity Meters -- 1950937 [P01710020 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01710020 [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
Conductivity/TDS/Salinity Pen -- ULTRAPEN™ PT1
from Myron L Company

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 1 to 10000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 1
Water Analysis Meter -- PCE-CM 41
from PCE Instruments / PCE Americas Inc.

Conductivity meter for EC and TDS (amount of salts and dissolved solid materials) With the conductivity meter PCE-CM 41 it is possible to measure conductivity value, the amount of all the solid material or dissolved salts (TDS - Total Dissolved Solids) and the temperature. The conductivity meter... [See More]

  • Form Factor: Hand Held ; Portable
  • Conductivity Range: 0.0 to 2000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Conductivity Meters -- 218992
from RS Components, Ltd.

Hanna Instruments HI-98303 [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
Digital Dialysate Meter -- D-4
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 0.0 to 9999
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Accuracy: 1
Water Analysis Meter -- PCE-PHD 1
from PCE Instruments / PCE Americas Inc.

PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]

  • Form Factor: Hand Held ; Portable
  • Conductivity Range: 0.0 to 200
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
Hydrofluoric Acid Monitor -- CM-200A/210A
from HORIBA Instruments, Inc.

The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior... [See More]

  • Form Factor: Hand Held ; Portable
  • Conductivity Range: 0.0 to 1.00E6
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Process Temp: 50 to 104
SIGMASCOPE GOLD B
from Fischer Technology, Inc.

The SIGMASCOPE GOLD B measures the conductivity of gold bullions. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the... [See More]

  • Form Factor: Hand Held ; Portable
  • Display Type: Digital
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Conductivity Method Salt Meter -- ES-421
from CSC Scientific Company, Inc.

Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use. Measurement Range: 0.00 to 10.0% (g/100g). Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to... [See More]

  • Form Factor: Hand Held 
  • Process Temp: 41 to 212
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
SensoDirect 110 -- Con110
from Lovibond® Tintometer®

SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 1 to 19990
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 3
Conductivity Meter, Pen Style -- PCD-431
from REED-Direct

Compact pen style for true portability. Carbon rod electrode. Temperature measurement, °C/ °F. Automatic pressure compensation. Data hold, Record (max., min.). IP-67 rated water resistant housing. External calibration buttons. 4 x 1.5V AAA batteries [See More]

  • Form Factor: Hand Held 
  • Display Type: Digital
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Water Quality Meters
from Amprobe Test Tools

Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 0.0 to 1999
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
  • Display Type: Digital
Traceable® Conductivity Meter -- Model 4063
from Traceable® Products

Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is saved even when... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 0.1000 to 20000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.3000
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • Conductivity Range: 0.0 to 19.99
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
Portable Conductivity Meter -- PT-20C
from Sartorius Lab Instruments GmbH & Co. KG

Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot ” measurements are needed in the field. Solid performance at an attractive price. Waterproof. Automatic electrode test is run during calibration. Automatic temperature compensation. Easy-to-understand symbols... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 0.0 to 199000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.5000
SIGMASCOPE GOLD C
from Fischer Technology, Inc.

The SIGMASCOPE GOLD C measures the conductivity of gold coins. A faked item contains inclusions or alloy components from other materials like tungsten or copper and this will change the conductivity. Even small inclusions or changes in the alloying lead to a significant change of the conductivity,... [See More]

  • Form Factor: Hand Held ; Portable
  • Display Type: Digital
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Conductivity Method Salt Meter -- PAL-SALT
from CSC Scientific Company, Inc.

Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into semi-solid foods, however,... [See More]

  • Form Factor: Hand Held 
  • Process Temp: 41 to 212
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 0.0 to 200000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
Conductivity/TDS Meter -- YK-22CT
from REED-Direct

RS232 interface and data hold. Min/Max, recall and auto shut off. Included accessories: conductivity/ TDS probe and hard carrying case. SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms. TDS Range: 2,000 ppm, 20,000 ppm. Temperature Range: 32 to 140 °F/0 to 60 °C [See More]

  • Form Factor: Hand Held 
  • Display Type: Digital
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Traceable® Conductivity Meter -- Model 4169
from Traceable® Products

Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99 millisiemens... [See More]

  • Form Factor: Hand Held 
  • Conductivity Range: 0.0 to 200
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • Conductivity Range: 0.0 to 19.99
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
SIGMASCOPE SMP350
from Fischer Technology, Inc.

SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]

  • Form Factor: Hand Held ; Portable
  • Conductivity Range: 5.00E9 to 6.50E11
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.5000
Conductivity Method Salt Meter -- PAL-SALT Mohr
from CSC Scientific Company, Inc.

Our newest model in the Salt Meter family; ideal for measuring soups and sauces; can measure salinity levels in a number of samples quickly!. Scale: Salt Concentration (g/100ml); temperature. Measurement Range: 0.00 to 10.0% (g/100g) of salt concentration 5.0 º to 100 º C. Resolution:... [See More]

  • Form Factor: Hand Held 
  • Process Temp: 41 to 212
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
SensoDirect 200 -- Con200
from Lovibond® Tintometer®

SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 0.0 to 2.00E6
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.5000
Pure Water Tester -- YK-30WA
from REED-Direct

Check the condition of water filters. Large LCD display. High input impedance. Data Hold function. Includes batteries. Probe included [See More]

  • Form Factor: Hand Held 
  • Display Type: Digital
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Conductivity, TDS and Salt Meter with Real Time SD Card -- CDH-SD1
from OMEGA Engineering, Inc.

The OMEGA ® CDH-SD1 is innovative and easy to operate. What sets the CDH-SD1 apart from other conductivity meters is that it incorporates a real-time SD card data logger. The CDH-SD1 measures conductivity, TDS (Total Dissolved Solids) or salt concentration using a carbon rod electrode for long... [See More]

  • Form Factor: Hand Held ; Portable; Modular
  • Display Type: Digital
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: Digital Front Panel
Conductivity Method Salt Meter -- PAL-SALT Probe
from CSC Scientific Company, Inc.

Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration. [See More]

  • Form Factor: Hand Held 
  • Process Temp: 41 to 212
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Economical Pocket Conductivity Tester -- CDH-7X
from OMEGA Engineering, Inc.

Pocket-sized, digital conductivity meter offers a variety of measuring ranges in one model. Ideal for quick field checks of water-based solutions, the CDH-7X combines the measuring sensor and meter in one compact, pocket-size package. It measures ranges of 0 to 199 µS/cm, 0.0 to 1.99 mS/cm,... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 0.0 to 19900
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2