In-Situ / Field Conductivity and Resistivity Meters

30 Results
AGRI-METERS™ DS Conductivity Meter -- AG-5
from Myron L Company

AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 5000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Analog
DIALYSATE METERS™ DS Conductivity Meter -- D-1
from Myron L Company

The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held instruments, the... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Conductivity Range: 11000 to 15000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Analog
DS Conductivity Meter -- 512M10
from Myron L Company

Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 10000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Analog
pDS pH/TDS Meter -- T6/PHH
from Myron L Company

Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 5000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Analog
PoolMeter™ DS TDS Meter -- 512T5D
from Myron L Company

SCALED IN BOTH RANGES. 0-5000 ppm of TDS (442). 0-5000 ppm of NaCl. The “dual ” range PoolMeter ™ is the perfect instrument for the measurement and control of pools and spas. The “dual ” range PoolMeter is a simple compact instrument which operates on the principal of... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 5000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Analog
RO Meters™ DS TDS Meter -- RO-1
from Myron L Company

The choice of professionals for years, this compact instrument has been designed specifically to demonstrate and test Point of Use (POU) reverse osmosis or distillation systems. By measuring electrical conductivity, it will quickly determine the parts per million/Total Dissolved Solids (ppm/TDS) of... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 1250
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Analog
Lonestar Portable Gas Analyzer
from Owlstone Inc.

Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]

  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Display Type: Video
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
  • User Controls: Computer Interface
Conductivity Probe Set with Level Controller for 120 VAC -- M3784-110
from Madison Company

The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or... [See More]

  • Form Factor: In-situ / Field; 1" NPT
  • Display Type: None
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: None
SensoDirect 110 -- Con110
from Lovibond® Tintometer®

SensoDirect Con110. The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 1 to 19990
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 3
Auto-Ranging Portable Soil Resistivity Meter -- R1L-C
from TEGAM, Inc.

Auto-ranging Portable Ground Resistance and Bond Meter. 10 M Ω TO 20 K Ω. The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2 Ω to 20 k Ω full scale. These resistance measurements... [See More]

  • Form Factor: Portable; In-situ / Field
  • Resistivity Range: 0.0020 to 600
  • Water Quality Parameters: Measures Resistivity
  • User Controls: Manual Operation; Digital Front Panel
2-Channel Resistivity Meter -- HE-960RW-GC(W)
from HORIBA Instruments, Inc.

The HE-960RW-GC(W) is a 2-channel simultaneous-measurement carbon sensor, resistivity meter that can be connected with two sensors. The measurement range is: 0 - 100.0 M Ω ・cm. The high performance and high precision is maintained while simultaneously measuring the output of the... [See More]

  • Form Factor: In-situ / Field
  • Resistivity Range: 0.0 to 100000
  • Water Quality Parameters: Measures Resistivity
  • Display Type: Digital
Conductivity Transmitter
from Alfa Laval Inc.

Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid ’s ability to carry electrical currents. Touch screen, easy to use. The conductivity transmitter features an integrated... [See More]

  • Form Factor: In-situ / Field
  • Conductivity Range: 50 to 1000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 1 to 1.5
Conductivity or Concentration Analyzer -- CDCN442
from OMEGA Engineering, Inc.

The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon coils that... [See More]

  • Form Factor: In-situ / Field
  • Conductivity Range: 10000 to 1.00E6
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Resistivity Range: 10000 to ?
Conductivity Sensor Kit with Level Controller for 220 Vac -- M3784-220
from Madison Company

The M3784-220 (220 VAC) conductivity sensor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations,... [See More]

  • Form Factor: In-situ / Field; 1" NPT
  • Display Type: None
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: None
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 0.0 to 200000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
Carbon Sensor Conductivity Meter (High Concentration Type) -- HE-960HC
from HORIBA Instruments, Inc.

Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration meter, and also to monitor changes in the concentration of specified... [See More]

  • Form Factor: In-situ / Field
  • Conductivity Range: 0.0 to 1.00E6
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Dual Channel Conductivity Controller -- CDCN-91
from OMEGA Engineering, Inc.

The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. [See More]

  • Form Factor: In-situ / Field
  • Conductivity Range: 0.0550 to 400000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Accuracy: 2
Conductivity Sensor Kit with Level Controller for 24 VAC -- M3784-24
from Madison Company

The M3784-24 conductivity sensor and probe kit comes with the Madison R2-24 solid state controller and provides do-it-yourself automatic liquid level control for 24 VAC input voltage systems. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be... [See More]

  • Form Factor: In-situ / Field; 1" NPT
  • Display Type: None
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: None
SensoDirect 200 -- Con200
from Lovibond® Tintometer®

SensoDirect Con200. Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement. Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision. Automatic temperature compensation (ATC). Min/Max value storage. Internal memory for 20 data sets. Linear and... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 0.0 to 2.00E6
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 0.5000
Carbon Sensor Conductivity Meter (Low Concentration Type) -- HE-480C-GC
from HORIBA Instruments, Inc.

Compact conductivity meter for measurement of low concentration which have glass carbon sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant. Wide range compatibility: 0 - 9999 μS/cm. Chemical resistant carbon sensor. Compact size [See More]

  • Form Factor: In-situ / Field
  • Conductivity Range: 0.0 to 9999
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Economical Pocket Conductivity Tester -- CDH-7X
from OMEGA Engineering, Inc.

Pocket-sized, digital conductivity meter offers a variety of measuring ranges in one model. Ideal for quick field checks of water-based solutions, the CDH-7X combines the measuring sensor and meter in one compact, pocket-size package. It measures ranges of 0 to 199 µS/cm, 0.0 to 1.99 mS/cm,... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Conductivity Range: 0.0 to 19900
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
Single Point Conductivity Probe -- M3850
from Madison Company

The M3850 is a small, low-cost stainless steel-polypropylene conductivity sensor probe designed for conductive liquids or water applications.  When installed into a metal tank the probe or probes act as single point level conductors between each probe tip and the surrounding tank.  Multiple probes... [See More]

  • Form Factor: In-situ / Field
  • Display Type: None
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • User Controls: None
Carbon Sensor Resistivity Meter -- HE-960R-GC(W)
from HORIBA Instruments, Inc.

The HE-960R-GC(W) is resistivity meter to use glass carbon for its sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant to such wet cleaning solutions as hydrofluoric acid and hydrogen peroxide. This is especially effective for resistivity measurement in the... [See More]

  • Form Factor: In-situ / Field
  • Resistivity Range: 0.0 to 100000
  • Water Quality Parameters: Measures Resistivity
  • Display Type: Digital
OMEGAETTE(tm) pH and Conductivity Tester -- PHH-7000
from OMEGA Engineering, Inc.

bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 19990
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
  • Accuracy: 2
Citric Acid Monitor -- HE-960CA
from HORIBA Instruments, Inc.

High precision, wide-range citric acid monitor having chemical resistance sensor. Measurement range : 0 - 2%. Wide range measurement. Concentration: 0 - 2%, Conductivity: 0 - 10 mS/cm. High precision. PFA Sensor [See More]

  • Form Factor: In-situ / Field
  • Conductivity Range: 0.0 to 10000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
pH/Conductivity Pocket Pal® Meter -- PHH60 / PHH80
from OMEGA Engineering, Inc.

For versatility in the field or the laboratory, the PHH-60BMS/TDS and PHH80BMS/TDS feature the ability to make pH, conductivity and total dissolved solids measurements in one handheld instrument. The PHH-60B measures pH from 0 to 14 and conductivity from 0 to 19,990 ìmhos or ppm, and the... [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Conductivity Range: 0.0 to 199900
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids (optional feature)
  • Accuracy: 2
FPM Solution Monitor -- CS-153
from HORIBA Instruments, Inc.

The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of... [See More]

  • Form Factor: In-situ / Field
  • Process Temp: 68 to 176
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Portable Analog Conductivity Meters -- CDH-37
from OMEGA Engineering, Inc.

The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for automatic... [See More]

  • Form Factor: Portable; In-situ / Field
  • Conductivity Range: 0.0 to 20000
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2
H2O2 Monitor -- HZ-960HPO-M
from HORIBA Instruments, Inc.

High stability measurement H2O2 concentration. The repeatability: FS +/- 0.2%. Can select 4 types of measurement range in-line detectors. High precision. Repeatability: FS +/- 0.2%. Wide range measurement. 0 - 1000 ppm (ZH-10HPO Detector). 0 - 4000 ppm (ZH-40HPO Detector). 0 - 1 % (ZH-100HPO... [See More]

  • Form Factor: In-situ / Field
  • Process Temp: 41 to 86
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Display Type: Digital
Water-Resistant Conductivity Meters -- CDH-720
from OMEGA Engineering, Inc.

The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA ’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe... [See More]

  • Form Factor: Portable; In-situ / Field
  • Conductivity Range: 0.0 to 9990
  • Water Quality Parameters: Measures Conductivity / Dissolved Solids
  • Accuracy: 2