Freeze Dryer Powder Dryers
from Labconco Corporation
For the laboratory with occasional lyophilization requirements, the Dry Ice Benchtop Freeze Dry System provides a simple, economical means of freeze-drying. Since dry ice cools alcohol or other heat transfersolutions to approximately 75 degrees C or -103 degrees F, the Dry IceBenchtop Freeze Dry... [See More]
- Equipment Type: Freeze Dryer
- Heat Source: UV Light
- Temperature: -157
- Dryer Size / Materials of Construction: 1.92 Liter Capacity
from Labconco Corporation
FreeZone -105C 4.5 Liter Benchtop Freeze Dry System is designed for light sample loads with very low eutectic points. Removes 2.5 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -157
from Labconco Corporation
FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. This model is not for use with samples containing acetonitrile. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 2 liters of water in 24 hours and holds 2.5 liters of ice before... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 4.5 Liter Console Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 6 Liter Benchtop Freeze Dry System is designed for light to moderate aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -58
from Labconco Corporation
FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119
from Labconco Corporation
FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119
from Labconco Corporation
FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has room to accommodate a rotary vane vacuum pump (not included). Epoxy-coated steel exterior. Upright... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119
from Labconco Corporation
FreeZone 4.5 Liter Cascade Benchtop Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119
from Labconco Corporation
FreeZone 4.5 Liter Cascade Console Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119
from Labconco Corporation
FreeZone Plus 6 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 4.1 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119
from Labconco Corporation
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]
- Equipment Type: Freeze Dryer
- Temperature: -119