Screw / Auger Conveyor Dryer Powder Dryers
2 Results
BOLZ-SUMMIX Conical Screw Vacuum Dryer and Mixer -- MF010 - MF600
from Heinkel USA
from Heinkel USA
MF010 - MF600. Conical Screw Vacuum Dryer. Drive concepts for the conical screw dryer. The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as... [See More]
- Equipment Type: Vacuum Dryer; Screw / Auger Conveyor Dryer
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Chemicals / Fertilizers (optional feature); Pharmaceutical (optional feature)
- Secondary Capability: Cooling / Freezing
Therma Screw® Dryer
from Bepex International LLC
from Bepex International LLC
Gentle processing with almost no dust generation. Strict plug flow provides first-in, first-out processing. Multiple rotor design allows for increased heat transfer area in a compact unit and improves conveyance. The Thermascrew, hollow-flight screw conveyor, combines the benefits of indirect... [See More]
- Equipment Type: Screw / Auger Conveyor Dryer