Paddle / Agitator Dryer Powder Dryers
from Heinkel USA
TDC 25 - TDC 15000. Condry ® Agitated Vacuum Dryers. The Condry ® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Energy Output / Consumption: Agitator Drive: 7.5 kW
- Temperature: 14 to 304
- Heat Source: Indirect / Contact / Conduction; RF / Microwave / Dielectric (optional feature)
from Marion Process Solutions
What if? This simple two-word question has been the rocket fuel for research and development since the beginning of time. Meet Mini, Marion's R&D-sized microwave, vacuum and mixing system. Think of it as your test lab's killer app, allowing you to unlock the potential of your product, chart an... [See More]
- Equipment Type: Paddle / Agitator Dryer
- Heat Source: RF / Microwave / Dielectric
- Applications / Materials Handled: Foods / Grains
from Hebeler LLC.
Description. Highly effective for low temperature drying of materials that permit agitation. Solvents released during drying can be recovered. Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents. Conventional vacuum rotary dryer consists of... [See More]
- Equipment Type: Paddle / Agitator Dryer; Rotary Dryer (Internal Drum); Vacuum Dryer
- Dryer Size / Materials of Construction: Standard or Customized Sizes Can Be Utilized
- Heat Source: Indirect / Contact / Conduction; Steam
from Bepex International LLC
High speed paddles break up lumps and loose agglomerates for uniform thermal treatment. Paddles can be adjusted to control residence time. Sweep gas is used to inert the environment and promote additional drying. Patented Jet Rotor design can continuously inject steam directly into your product for... [See More]
- Equipment Type: Paddle / Agitator Dryer
from Heinkel USA
PH 50 - PH 4000 Pharmadry ®. Vacuum Paddle Dryers. The Pharmadry ® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines. Agitator supported at... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
- Temperature: 14 to 304
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: Agitator Drive: 7.5 kW
from Bepex International LLC
Gentle drying and mechanical fluidization of materials yields minimal dust generation. Compact footprint with maximum heat transfer area. Multiple rotor design can be used to handle difficult-to-convey materials. Natural back-mixing at the feed inlet helps improve drying and prevent sticking. The... [See More]
- Equipment Type: Paddle / Agitator Dryer
from Heinkel USA
PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Temperature: 14 to 275
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: Agitator Drive: 1.1 kW
from Heinkel USA
TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
- Energy Output / Consumption: Agitator Drive: 15 kW
- Temperature: 14 to 304
- Heat Source: Indirect / Contact / Conduction
from Heinkel USA
TD 0.8/1.1 - TD 40/60. Turbodry ® Agitated Vacuum Pan Dryer. The Turbodry ® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult " products that pass through a highly viscous stage during the drying process. Excellent product discharge and... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Temperature: 14 to 304
- Applications / Materials Handled: Pharmaceutical (optional feature); Sanitary (optional feature)
- Energy Output / Consumption: Agitator Drive: 30 kW