Agglomeration / Granulation Powder Dryers

4 Results
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing (optional feature); Moisturizing / Humidification
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: -4 to 248
TURBO-DRYER® Thermal Processer
from Komline

Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing; Moisturizing / Humidification
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
  • Equipment Type: Turbo Tray / Circular Deck Dryer
  • Temperature: 1200
VIBRO-BED Fluid Bed Batch Dryers, Coolers & Agglomerators
from Kason Corporation

Kason Corporation's circular vibratory fluid bed batch dryers, coolers, and agglomerators provide cost-effective processing solutions. The innovative designs take up a smaller space without compromising processing performance. Our VIBRO-BED circular vibratory fluid bed batch dryers, coolers, and... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing
  • Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Secondary Capability: Agglomeration / Granulation; Cooling / Freezing (optional feature); Moisturizing / Humidification
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: 32 to 248