Pharmaceutical Powder Dryers

15 Results
Cooling Drum Flakers
from Hebeler LLC.

Cooling Drum Flakers. Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Secondary Capability: Cooling / Freezing
  • Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
  • Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 2.0 m Diameter x 5.0 m Long
Fluid Bed Dryer
from Witte Company, Inc. (The)

Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of... [See More]

  • Applications / Materials Handled: Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge
  • Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Temperature: -4 to 248
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
Tornesh Dryer
from Carrier Vibrating Equipment, Inc.

The Tornesh dryer is an innovative drying device combining many of the benefits of fluid bed and flash drying. Carrier Tornesh dryers can process wet solids ranging from 1 micron up to one-half inch diameter. In a short time, the dryer discharges wet materials as dried product. There is no adhesion... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
  • Equipment Type: Fluidized Bed Dryer; Flash / Pneumatic Dryer
Acid-Resistant CentiVap Centrifugal Vacuum Concentrator -- 7810016
from Labconco Corporation

The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid,... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 33.8 to 212
  • Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
  • Energy Output / Consumption: 110/115 V, 3.1 amps
TURBO-DRYER® Thermal Processer
from Komline

Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
  • Temperature: 1200
  • Equipment Type: Turbo Tray / Circular Deck Dryer
  • Heat Source: Direct / Convection
Fluid Bed Dryer -- TG 200
from Retsch, Inc.

The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge
  • Temperature: 104 to 302
  • Equipment Type: Fluidized Bed Dryer
  • Gas / Air Flow: 109
Double Drum Dryers
from Hebeler LLC.

Description. Most versatile and widely applied dryers. Used to dry food, chemicals, and pharmaceuticals. Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials. Effective for heavy sludges that become saturated and deposit salts. Products sensitive to... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Heat Source: Indirect / Contact / Conduction; Steam
  • Equipment Type: Rotary Dryer (Internal Drum)
  • Dryer Size / Materials of Construction: Drums may be Manufactured from Steel, Cast Iron or Stainless Steel
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Temperature: 32 to 248
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
Acid-Resistant CentiVap Centrifugal Vacuum Concentrator -- 7810033
from Labconco Corporation

CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 33.8 to 212
  • Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
  • Energy Output / Consumption: 230 V, 6 amps
Pharmadry® Vacuum Paddle Dryer -- PH 300
from Heinkel USA

PH 50 - PH 4000 Pharmadry ®. Vacuum Paddle Dryers. The Pharmadry ® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines. Agitator supported at... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 14 to 304
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
  • Energy Output / Consumption: Agitator Drive: 7.5 kW
Proteomic CentriVap Concentrator System -- 7989600
from Labconco Corporation

Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concetrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 24.8 to 212
  • Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
  • Energy Output / Consumption: 115V, 60 Hz
Pressofiltro®/ Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer -- PF/TD 5
from Heinkel USA

PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 14 to 275
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Energy Output / Consumption: Agitator Drive: 1.1 kW
Refrigerated CentriVap CentrifugalVacuum Concentrator -- 7310020
from Labconco Corporation

FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 24.8 to 212
  • Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
  • Energy Output / Consumption: 115 V, 16 amps
Refrigerated CentriVap CentrifugalVacuum Concentrator -- 7310021
from Labconco Corporation

The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4 ° C,... [See More]

  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Temperature: 24.8 to 212
  • Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
  • Energy Output / Consumption: 115 V, 16 amps