Direct / Convection Powder Dryers
2 Results
TURBO-DRYER® Thermal Processer
from Komline
from Komline
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]
- Heat Source: Direct / Convection
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Equipment Type: Turbo Tray / Circular Deck Dryer
- Temperature: 1200
CentriVap Mobile System -- 7812010
from Labconco Corporation
from Labconco Corporation
CentriVap Mobile Systems combine the separate vacuum concentrator and cold trap components into one space-saving console and include casters for portability from laboratory to laboratory. A 12-17 mm Rotor and Solvent Trap are also included. The interior can accommodate a vacuum pump - the only... [See More]
- Heat Source: Direct / Convection
- Temperature: -67 to 212
- Equipment Type: Evaporator; Vacuum Dryer
- Energy Output / Consumption: 115 V/60 Hz, 8.5 amp