Roller / Flaker - Dryer Powder Dryers

2 Results
Cooling Drum Flakers
from Hebeler LLC.

Cooling Drum Flakers. Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for... [See More]

  • Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
  • Secondary Capability: Cooling / Freezing
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 2.0 m Diameter x 5.0 m Long
Single Drum Dryers
from Hebeler LLC.

Description. Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets. Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings. Feed materials are applied to drum with splash or dip devices, or with... [See More]

  • Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
  • Dryer Size / Materials of Construction: Standard Sizes as Large as 60" x 192" with 251 Square Feet of Drying Surface
  • Heat Source: Indirect / Contact / Conduction