Pan Dryer Powder Dryers

4 Results
Vacuum Pan Dryers
from Hebeler LLC.

Description. Dyrer can combine drying, mixing, and crystallizing. Operates at any desired vacuum for drying batches of material. Also distills under reflux, cools batch after drying, and performs other vacuum operations. Commonly used for solvent recovery as well as low or controlled temperature... [See More]

  • Equipment Type: Vacuum Dryer; Pan Dryer
  • Secondary Capability: Cooling / Freezing; Crystallization
  • Heat Source: Indirect / Contact / Conduction
  • Dryer Size / Materials of Construction: Equipment is Configured in Standard or Custom Sizes
Condry® Agitated Vacuum Dryer -- TDC 250
from Heinkel USA

TDC 25 - TDC 15000. Condry ® Agitated Vacuum Dryers. The Condry ® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Energy Output / Consumption: Agitator Drive: 7.5 kW
  • Temperature: 14 to 304
  • Heat Source: Indirect / Contact / Conduction; RF / Microwave / Dielectric (optional feature)
Pressofiltro®/ Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer -- PF/TD 5
from Heinkel USA

PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Temperature: 14 to 275
  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Energy Output / Consumption: Agitator Drive: 1.1 kW
Turbodry® Agitated Vacuum Pan Dryer -- TD 12/17
from Heinkel USA

TD 0.8/1.1 - TD 40/60. Turbodry ® Agitated Vacuum Pan Dryer. The Turbodry ® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult " products that pass through a highly viscous stage during the drying process. Excellent product discharge and... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Temperature: 14 to 304
  • Applications / Materials Handled: Pharmaceutical (optional feature); Sanitary (optional feature)
  • Energy Output / Consumption: Agitator Drive: 30 kW