Flash / Pneumatic Dryer Powder Dryers
from Intek Corporation
Junction box on most models for easy wiring. 1 year warranty. Patented design. Thermocouple port provided. Fits M &R automatic printers and others [See More]
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3500 W
- Applications / Materials Handled: Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Suitable for drying paints or coatings (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Heat Source: Radiant / Infrared; Electric
from Carrier Vibrating Equipment, Inc.
Flash drying is an inexpensive solution to drying powders and granular materials, and is designed for high moisture materials with a constant-rate drying zone. Carrier ’s industrial flash dryer systems can use higher gas temperatures, versus other dryer types, because the material retention... [See More]
- Equipment Type: Flash / Pneumatic Dryer
from Intek Corporation
Patented INTEK heating element. Fits TAS automatic printers and others. Thermocouple port provided. For floor model, use with HD-1 Heavy Duty Floor Stand [See More]
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 2300 W
- Applications / Materials Handled: Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Suitable for drying paints or coatings (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Heat Source: Radiant / Infrared; Electric
from Carrier Vibrating Equipment, Inc.
The Tornesh dryer is an innovative drying device combining many of the benefits of fluid bed and flash drying. Carrier Tornesh dryers can process wet solids ranging from 1 micron up to one-half inch diameter. In a short time, the dryer discharges wet materials as dried product. There is no adhesion... [See More]
- Equipment Type: Fluidized Bed Dryer; Flash / Pneumatic Dryer
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
from Intek Corporation
No lighted rocker switch and no chassis fan. Patented INTEK heating element. Easy-clean powder coated black/silver finish. 9 ft. prewired power cord and plug. 1 year warranty. Heavy duty industrial design using 20 ga. steel. Each Model Econo QUICK SILVER Dryer may be used alone or with adjustable... [See More]
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3200 W
- Applications / Materials Handled: Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Suitable for drying paints or coatings (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Heat Source: Radiant / Infrared; Electric
from Intek Corporation
Patented INTEK heating element. Heavy duty industrial design using 20 ga. steel. No moving parts. Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up. Rust resistant aluminized steel. 1 Year Warranty [See More]
- Equipment Type: Flash / Pneumatic Dryer
- Energy Output / Consumption: 3000 W
- Applications / Materials Handled: Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Suitable for drying paints or coatings (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
- Heat Source: Radiant / Infrared; Electric