Foods / Grains Powder Dryers
from Carrier Vibrating Equipment, Inc.
The Tornesh dryer is an innovative drying device combining many of the benefits of fluid bed and flash drying. Carrier Tornesh dryers can process wet solids ranging from 1 micron up to one-half inch diameter. In a short time, the dryer discharges wet materials as dried product. There is no adhesion... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Equipment Type: Fluidized Bed Dryer; Flash / Pneumatic Dryer
from Retsch, Inc.
The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal air... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge
- Temperature: 104 to 302
- Equipment Type: Fluidized Bed Dryer
- Gas / Air Flow: 109
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Temperature: -4 to 248
- Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
- Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
from TNA Solutions Pty. Ltd.
Introducing the tna accura-dryBD 3: a belt dryer for French fries that effectively removes moisture before frying to help create an appealing texture. By reducing product retention and oil heating times, the system enables increased production capabilities. Plus, with its hygienic design, the tna... [See More]
- Applications / Materials Handled: Foods / Grains
- Feed Rate / Continuous Capacity: 50
- Equipment Type: Belt Conveyor Dryer
from Komline
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Temperature: 1200
- Equipment Type: Turbo Tray / Circular Deck Dryer
- Heat Source: Direct / Convection
from Hebeler LLC.
Cooling Drum Flakers. Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
- Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 2.0 m Diameter x 5.0 m Long
from GTF Technologies
RENU ™ (Rapid Extraction, Nutrient Upcycling) dries and mills in one quick step to transform and upcycle raw materials into powder. Because the RENU System processes material quickly without natural gas or extreme temperatures, it is energy efficient and has excellent nutrient retention of the... [See More]
- Applications / Materials Handled: Foods / Grains
- Heat Source: Electric
- Equipment Type: Dries & Mills Simultaneously
from Witte Company, Inc. (The)
Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of... [See More]
- Applications / Materials Handled: Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
from Marion Process Solutions
What if? This simple two-word question has been the rocket fuel for research and development since the beginning of time. Meet Mini, Marion's R&D-sized microwave, vacuum and mixing system. Think of it as your test lab's killer app, allowing you to unlock the potential of your product, chart an... [See More]
- Applications / Materials Handled: Foods / Grains
- Heat Source: RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Temperature: 32 to 248
- Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
- Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
from TNA Solutions Pty. Ltd.
A highly efficient potato dewatering system, the tna hydro-clearOWB 3 removes water from both sides of potato slices before frying, while ensuring products are evenly spaced. By eliminating excess water, the equipment reduces oil heating and product retention times to lower the fryer ’s energy... [See More]
- Applications / Materials Handled: Foods / Grains
- Feed Rate / Continuous Capacity: 17.33
- Equipment Type: Belt Conveyor Dryer
from Hebeler LLC.
Description. Most versatile and widely applied dryers. Used to dry food, chemicals, and pharmaceuticals. Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials. Effective for heavy sludges that become saturated and deposit salts. Products sensitive to... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
- Heat Source: Indirect / Contact / Conduction; Steam
- Equipment Type: Rotary Dryer (Internal Drum)
- Dryer Size / Materials of Construction: Drums may be Manufactured from Steel, Cast Iron or Stainless Steel