Indirect / Contact / Conduction Powder Dryers

13 Results
Double Drum Dryers
from Hebeler LLC.

Description. Most versatile and widely applied dryers. Used to dry food, chemicals, and pharmaceuticals. Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials. Effective for heavy sludges that become saturated and deposit salts. Products sensitive to... [See More]

  • Heat Source: Indirect / Contact / Conduction; Steam
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Rotary Dryer (Internal Drum)
  • Dryer Size / Materials of Construction: Drums may be Manufactured from Steel, Cast Iron or Stainless Steel
BOLZ-SUMMIX Conical Screw Vacuum Dryer and Mixer -- MF010 - MF600
from Heinkel USA

MF010 - MF600. Conical Screw Vacuum Dryer. Drive concepts for the conical screw dryer. The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers (optional feature); Pharmaceutical (optional feature)
  • Equipment Type: Vacuum Dryer; Screw / Auger Conveyor Dryer
  • Secondary Capability: Cooling / Freezing
PK Tubular Vacuum Dryers (TVD)
from Hebeler LLC.

Solid Stating. P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because of their greatly increased heat transfer surface area (typically between 3 and 7 times... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Applications / Materials Handled: Polymers / Molding
  • Equipment Type: Rotary Dryer (Internal Drum); Vacuum Dryer; Tubular Vacuum Dryer
  • Dryer Size / Materials of Construction: Wide Range of Sizes Available
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: -4 to 248
Single Drum Dryers
from Hebeler LLC.

Description. Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets. Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings. Feed materials are applied to drum with splash or dip devices, or with... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Dryer Size / Materials of Construction: Standard Sizes as Large as 60" x 192" with 251 Square Feet of Drying Surface
  • Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Heat Source: Thermal Oil / Fluid; Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Pharmaceutical
  • Equipment Type: Vacuum Dryer (optional feature); Screw / Auger Conveyor Dryer; Central Shaft Dryer
  • Temperature: 32 to 248
Vacuum Pan Dryers
from Hebeler LLC.

Description. Dyrer can combine drying, mixing, and crystallizing. Operates at any desired vacuum for drying batches of material. Also distills under reflux, cools batch after drying, and performs other vacuum operations. Commonly used for solvent recovery as well as low or controlled temperature... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Secondary Capability: Cooling / Freezing; Crystallization
  • Equipment Type: Vacuum Dryer; Pan Dryer
  • Dryer Size / Materials of Construction: Equipment is Configured in Standard or Custom Sizes
Condry® Agitated Vacuum Dryer -- TDC 250
from Heinkel USA

TDC 25 - TDC 15000. Condry ® Agitated Vacuum Dryers. The Condry ® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal... [See More]

  • Heat Source: Indirect / Contact / Conduction; RF / Microwave / Dielectric (optional feature)
  • Temperature: 14 to 304
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Energy Output / Consumption: Agitator Drive: 7.5 kW
Vacuum Rotary Dryers
from Hebeler LLC.

Description. Highly effective for low temperature drying of materials that permit agitation. Solvents released during drying can be recovered. Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents. Conventional vacuum rotary dryer consists of... [See More]

  • Heat Source: Indirect / Contact / Conduction; Steam
  • Dryer Size / Materials of Construction: Standard or Customized Sizes Can Be Utilized
  • Equipment Type: Paddle / Agitator Dryer; Rotary Dryer (Internal Drum); Vacuum Dryer
Pharmadry® Vacuum Paddle Dryer -- PH 300
from Heinkel USA

PH 50 - PH 4000 Pharmadry ®. Vacuum Paddle Dryers. The Pharmadry ® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines. Agitator supported at... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
  • Temperature: 14 to 304
Pressofiltro®/ Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer -- PF/TD 5
from Heinkel USA

PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Temperature: 14 to 275
Termomix® Paddle Dryer / Reactor -- TM 1500
from Heinkel USA

TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]

  • Heat Source: Indirect / Contact / Conduction
  • Temperature: 14 to 304
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
  • Energy Output / Consumption: Agitator Drive: 15 kW
Turbodry® Agitated Vacuum Pan Dryer -- TD 12/17
from Heinkel USA

TD 0.8/1.1 - TD 40/60. Turbodry ® Agitated Vacuum Pan Dryer. The Turbodry ® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult " products that pass through a highly viscous stage during the drying process. Excellent product discharge and... [See More]

  • Heat Source: Indirect / Contact / Conduction; RF / Microwave / Dielectric (optional feature)
  • Applications / Materials Handled: Pharmaceutical (optional feature); Sanitary (optional feature)
  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Temperature: 14 to 304