Vacuum Dryer Powder Dryers
from amixon GmbH
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]
- Equipment Type: Vacuum Dryer
- Heat Source: Thermal Oil / Fluid (optional feature); Steam (optional feature)
from Heinkel USA
MF010 - MF600. Conical Screw Vacuum Dryer. Drive concepts for the conical screw dryer. The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as... [See More]
- Equipment Type: Vacuum Dryer; Screw / Auger Conveyor Dryer
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Chemicals / Fertilizers (optional feature); Pharmaceutical (optional feature)
- Secondary Capability: Cooling / Freezing
from Hebeler LLC.
Solid Stating. P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because of their greatly increased heat transfer surface area (typically between 3 and 7 times... [See More]
- Equipment Type: Rotary Dryer (Internal Drum); Vacuum Dryer; Tubular Vacuum Dryer
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Polymers / Molding
- Dryer Size / Materials of Construction: Wide Range of Sizes Available
from Labconco Corporation
The Acid-Resistant Refrigerated CentriVap Centrifugal Concentrator is designed to rapidly concentrate multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and controlled temperature. This exclusive concentrator combines a refrigeration system that cools to... [See More]
- Equipment Type: Evaporator; Vacuum Dryer
- Heat Source: Electric
from amixon GmbH
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The... [See More]
- Equipment Type: Vacuum Dryer
- Heat Source: Thermal Oil / Fluid (optional feature); Steam (optional feature)
from Heinkel USA
TDC 25 - TDC 15000. Condry ® Agitated Vacuum Dryers. The Condry ® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Energy Output / Consumption: Agitator Drive: 7.5 kW
- Temperature: 14 to 304
- Heat Source: Indirect / Contact / Conduction; RF / Microwave / Dielectric (optional feature)
from Hebeler LLC.
Description. Vacuum enclosed systems are highly effective when products must be dried without exposure to high temperatures or reactive atmospheres. Can be designed for sterile operations. Can achieve continuous drying without breaking the vacuum by utilizing a variety of airlock configurations,... [See More]
- Equipment Type: Rotary Dryer (Internal Drum); Vacuum Dryer
- Dryer Size / Materials of Construction: Standard Drum Sizes Range from 15.2 cm Diameter x 20.3 cm Long to 1.5 m Diameter x 3.7 m Long
from Labconco Corporation
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid,... [See More]
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 33.8 to 212
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: 110/115 V, 3.1 amps
from Heinkel USA
PH 50 - PH 4000 Pharmadry ®. Vacuum Paddle Dryers. The Pharmadry ® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines. Agitator supported at... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
- Temperature: 14 to 304
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: Agitator Drive: 7.5 kW
from Hebeler LLC.
Description. Dyrer can combine drying, mixing, and crystallizing. Operates at any desired vacuum for drying batches of material. Also distills under reflux, cools batch after drying, and performs other vacuum operations. Commonly used for solvent recovery as well as low or controlled temperature... [See More]
- Equipment Type: Vacuum Dryer; Pan Dryer
- Secondary Capability: Cooling / Freezing; Crystallization
- Heat Source: Indirect / Contact / Conduction
- Dryer Size / Materials of Construction: Equipment is Configured in Standard or Custom Sizes
from Labconco Corporation
CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as... [See More]
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 33.8 to 212
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: 230 V, 6 amps
from Heinkel USA
PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Temperature: 14 to 275
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: Agitator Drive: 1.1 kW
from Hebeler LLC.
Description. Highly effective for low temperature drying of materials that permit agitation. Solvents released during drying can be recovered. Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents. Conventional vacuum rotary dryer consists of... [See More]
- Equipment Type: Paddle / Agitator Dryer; Rotary Dryer (Internal Drum); Vacuum Dryer
- Dryer Size / Materials of Construction: Standard or Customized Sizes Can Be Utilized
- Heat Source: Indirect / Contact / Conduction; Steam
from Labconco Corporation
The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel... [See More]
- Equipment Type: Evaporator; Vacuum Dryer
- Dryer Size / Materials of Construction: 12" Diameter Chamber
- Heat Source: Electric
from Heinkel USA
TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
- Energy Output / Consumption: Agitator Drive: 15 kW
- Temperature: 14 to 304
- Heat Source: Indirect / Contact / Conduction
from Hebeler LLC.
Description. Available in two configurations - square (rectangular) and round. Highly effective for batch drying a wide variety of materials that require uniform, low-temperature drying without agitation. Material is dried in pans or perforated trays placed on heated shelves of dryer. Steam or other... [See More]
- Equipment Type: Vacuum Dryer; Shelf Dryer
- Dryer Size / Materials of Construction: Dryers can be Configured in Standard or Customized Sizes
- Heat Source: Steam
from Labconco Corporation
CentriVap Benchtop Vacuum Concentrators are designed to rapidly concentrate multiple small samples using centrifugal force, vacuum and heat. As many as 132 samples may be processed at once. Sample sizes range from a few microliters up to 25 milliliters. CentriVap Concentrators are also available as... [See More]
- Equipment Type: Evaporator; Vacuum Dryer
- Dryer Size / Materials of Construction: 12" Diameter Chamber
- Heat Source: Electric
from Heinkel USA
TD 0.8/1.1 - TD 40/60. Turbodry ® Agitated Vacuum Pan Dryer. The Turbodry ® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult " products that pass through a highly viscous stage during the drying process. Excellent product discharge and... [See More]
- Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
- Temperature: 14 to 304
- Applications / Materials Handled: Pharmaceutical (optional feature); Sanitary (optional feature)
- Energy Output / Consumption: Agitator Drive: 30 kW
from Labconco Corporation
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed,... [See More]
- Equipment Type: Evaporator; Vacuum Dryer
- Dryer Size / Materials of Construction: 12" Diameter Chamber
- Heat Source: Electric
from Labconco Corporation
With the smallest footprint available, the new CentriVap micro IR Vacuum Concentrator fits in tight spaces and is ideal for small throughput in molecular biology, proteomics, genomics, genetics, cell biology and drug discovery labs. Weighing only 20 pounds, this personal-sized concentrator may be... [See More]
- Equipment Type: Evaporator; Vacuum Dryer
- Heat Source: Electric
from Labconco Corporation
CentriVap Mobile Systems combine the separate vacuum concentrator and cold trap components into one space-saving console and include casters for portability from laboratory to laboratory. A 12-17 mm Rotor and Solvent Trap are also included. The interior can accommodate a vacuum pump - the only... [See More]
- Equipment Type: Evaporator; Vacuum Dryer
- Energy Output / Consumption: 115 V/60 Hz, 8.5 amp
- Temperature: -67 to 212
- Heat Source: Direct / Convection
from Labconco Corporation
Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concetrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 24.8 to 212
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: 115V, 60 Hz
from Labconco Corporation
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 24.8 to 212
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: 115 V, 16 amps
from Labconco Corporation
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4 ° C,... [See More]
- Equipment Type: Evaporator; Centrifugal Dryer; Vacuum Dryer
- Temperature: 24.8 to 212
- Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
- Energy Output / Consumption: 115 V, 16 amps