Slurries Powder Dryers

8 Results
Media Slurry Dryer
from Carrier Vibrating Equipment, Inc.

Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations. With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into dryer without... [See More]

  • Applications / Materials Handled: Abrasives / Ceramics; Mining / Ores / Minerals
Condry® Agitated Vacuum Dryer -- TDC 250
from Heinkel USA

TDC 25 - TDC 15000. Condry ® Agitated Vacuum Dryers. The Condry ® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile crystal... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Energy Output / Consumption: Agitator Drive: 7.5 kW
  • Temperature: 14 to 304
  • Heat Source: Indirect / Contact / Conduction; RF / Microwave / Dielectric (optional feature)
Single Drum Dryers
from Hebeler LLC.

Description. Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets. Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings. Feed materials are applied to drum with splash or dip devices, or with... [See More]

  • Equipment Type: Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
  • Dryer Size / Materials of Construction: Standard Sizes as Large as 60" x 192" with 251 Square Feet of Drying Surface
  • Heat Source: Indirect / Contact / Conduction
PCX Dispersion Dryer
from Bepex International LLC

Ideal for high moisture and heat-sensitive feed materials. Intense mixing increases product surface area to ensure rapid evaporation for high drying efficiency. Compact design provides reduced footprint requirements. Customizable components, such as dispersion plates and multiple feed inlets are... [See More]

  • Equipment Type: Dispersion Dryer
Pharmadry® Vacuum Paddle Dryer -- PH 300
from Heinkel USA

PH 50 - PH 4000 Pharmadry ®. Vacuum Paddle Dryers. The Pharmadry ® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines. Agitator supported at... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
  • Temperature: 14 to 304
  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Energy Output / Consumption: Agitator Drive: 7.5 kW
Pressofiltro®/ Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer -- PF/TD 5
from Heinkel USA

PF/TD 5 - PF/TD 100. Pressofiltro ® / Turbodry ® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer. This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro ® agitated Nutsche filters or filter dryers are... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Temperature: 14 to 275
  • Applications / Materials Handled: Chemicals / Fertilizers; Pharmaceutical
  • Energy Output / Consumption: Agitator Drive: 1.1 kW
Termomix® Paddle Dryer / Reactor -- TM 1500
from Heinkel USA

TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer
  • Energy Output / Consumption: Agitator Drive: 15 kW
  • Temperature: 14 to 304
  • Heat Source: Indirect / Contact / Conduction
Turbodry® Agitated Vacuum Pan Dryer -- TD 12/17
from Heinkel USA

TD 0.8/1.1 - TD 40/60. Turbodry ® Agitated Vacuum Pan Dryer. The Turbodry ® pan dryer has proven to be excellent for the drying of sensitive, pasty and other "difficult " products that pass through a highly viscous stage during the drying process. Excellent product discharge and... [See More]

  • Equipment Type: Paddle / Agitator Dryer; Vacuum Dryer; Pan Dryer
  • Temperature: 14 to 304
  • Applications / Materials Handled: Pharmaceutical (optional feature); Sanitary (optional feature)
  • Energy Output / Consumption: Agitator Drive: 30 kW