Mining / Ores / Minerals Powder Dryers
from Witte Company, Inc. (The)
Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of... [See More]
- Applications / Materials Handled: Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge
- Equipment Type: Fluidized Bed Dryer; Vibratory Dryer
from Komline
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays. Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Temperature: 1200
- Equipment Type: Turbo Tray / Circular Deck Dryer
- Heat Source: Direct / Convection
from Carrier Vibrating Equipment, Inc.
Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations. With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into dryer without... [See More]
- Applications / Materials Handled: Abrasives / Ceramics; Mining / Ores / Minerals
from Carrier Vibrating Equipment, Inc.
The Tornesh dryer is an innovative drying device combining many of the benefits of fluid bed and flash drying. Carrier Tornesh dryers can process wet solids ranging from 1 micron up to one-half inch diameter. In a short time, the dryer discharges wet materials as dried product. There is no adhesion... [See More]
- Applications / Materials Handled: Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
- Equipment Type: Fluidized Bed Dryer; Flash / Pneumatic Dryer